EN
  • EN
  • DE

MAX1987ETM-T

Part No MAX1987ETM-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209472-MAX1987ETM-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1987ETM-T CAD Model

Description

Product Overview: MAX1987ETM-T from Maxim Integrated

The MAX1987ETM-T is a high-efficiency, multiphase, synchronous buck regulator designed by Maxim Integrated. This advanced power management integrated circuit (IC) is specifically tailored for powering CPUs, GPUs, and other high-performance digital ICs which require a precise, regulated power supply.

Key Features

  • Voltage Accuracy: The device maintains an impressive ±1% output voltage accuracy over load, line, and temperature variations, ensuring stable performance for sensitive applications.
  • Adaptive Phase Alignment: With its multiphase operation and active phase adding and dropping, the MAX1987ETM-T adapts to the load requirements, optimizing efficiency and response time.
  • Quick-PWM™ Control: The Quick-PWM control scheme provides instantaneous response to fast load current changes, making it ideal for high-speed operations.
  • Thermal Management: The IC features over-temperature protection and operates efficiently across a wide temperature range, making it suitable for various environments.

Applications

The MAX1987ETM-T is designed to meet the demanding power needs of modern digital systems. It is commonly used in:

  • Desktop and notebook computers
  • Graphics cards
  • Netcom equipment
  • Servers and data centers
  • High-performance computing applications

Technical Specifications

  • Package: The device is available in a 48-pin thin QFN package, offering a compact footprint for space-constrained applications.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various power sources and battery technologies.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the regulator for efficiency or component size.
  • Power-Saving Modes: It includes power-saving modes that reduce operating current during light loads, extending battery life in portable applications.

In summary, the MAX1987ETM-T from Maxim Integrated is a versatile, high-performance power solution that offers precision, efficiency, and reliability for advanced electronic systems. Its robust feature set and adaptive capabilities make it an excellent choice for a wide range of power regulation needs.

You May Also Be Interested in

Mitsubishi
Lowest to $0.4043
Renesas Electronics America
Lowest to $2.4359
Mitsubishi
SINGLE TIMER
Need more? Email Us
Mitsubishi
SWITCHING REGULATOR CONTROL
Lowest to $2.3539
Mitsubishi
Need more? Email Us
Mitsubishi
Lowest to $0.6722
Renesas Electronics America
Lowest to $0.2426
Renesas Electronics America
Lowest to $0.5417
Mitsubishi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9236 $52.6248
42+ $2.3989 $100.7538
65+ $2.3239 $151.0535
89+ $2.2490 $200.1610
115+ $2.1740 $250.0100
154+ $1.9491 $300.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,885 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess