EN
  • EN
  • DE

MAX1988ETM+T

Part No MAX1988ETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description INTEGRATED CIRCUIT / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX1988
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 209475-MAX1988ETM+T
Ultra Librarian 3D Model Ultra Librarian MAX1988ETM+T CAD Model

Description

Product Overview: MAX1988ETM+T from Maxim Integrated

The MAX1988ETM+T is a high-performance, precision temperature-sensing and fan-control IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced product is specifically tailored for managing the thermal environments of sophisticated electronic systems, ensuring optimal performance and reliability.

Key Features

  • Accurate Temperature Monitoring: The MAX1988ETM+T is equipped with precise temperature-sensing capabilities that allow for real-time monitoring of system temperatures. This ensures that electronic components operate within their specified thermal limits, preventing overheating and potential damage.
  • Advanced Fan Control: With its integrated PWM (Pulse Width Modulation) fan controller, the device can adjust fan speeds dynamically based on temperature readings, thus providing efficient cooling while minimizing noise and power consumption.
  • Multiple Sensor Inputs: The chip supports multiple temperature sensor inputs, which can be used to monitor different areas of a system, giving a comprehensive thermal profile and more refined control.
  • Programmable Temperature Ranges: Users can set specific temperature thresholds, allowing the device to trigger alarms or adjust fan speeds when certain temperature limits are reached.
  • Compact Package: The MAX1988ETM+T is available in a compact, 48-pin thin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications.
  • Robust Operation: Designed with reliability in mind, this IC is capable of operating over a wide temperature range, making it ideal for industrial and automotive applications where extreme conditions are common.

Applications

The MAX1988ETM+T is versatile and can be used in a variety of applications, including:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunication Equipment
  • Industrial Systems
  • Automotive Electronics

With its advanced features and Maxim Integrated's reputation for quality, the MAX1988ETM+T is an excellent choice for designers looking to enhance the thermal management of their electronic systems. Whether it's for personal computing devices or robust industrial machinery, this IC delivers the performance and reliability needed to maintain optimal temperatures and system efficiency.

You May Also Be Interested in

NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3881 $58.2150
365+ $0.3188 $116.3620
565+ $0.3084 $174.2460
775+ $0.2991 $231.8025
1,000+ $0.2888 $288.8000
1,340+ $0.2587 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess