EN
  • EN
  • DE

MAX199BCAI+T

Part No MAX199BCAI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702419-MAX199BCAI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX199BCAI+T CAD Model

Description

Product Overview: MAX199BCAI+T by Maxim Integrated

The MAX199BCAI+T is a high-performance, low-power, 8-channel, 14-bit analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the design and manufacturing of innovative analog and mixed-signal products. This precision ADC is designed to operate with a single +5V supply, making it an ideal choice for a wide range of applications that require accurate and reliable digital representations of analog signals.

Key Features

  • Resolution: 14-bit resolution provides high precision for a wide range of input signals.
  • Sampling Rate: With a maximum sampling rate of 100ksps (kilo-samples per second), it is capable of converting analog signals with high fidelity, ensuring minimal signal distortion during the conversion process.
  • Multiple Channels: Features 8 multiplexed input channels, allowing for multiple signal inputs to be processed by a single device, which simplifies design and reduces system complexity.
  • Low Power Consumption: Optimized for low power operation, which is critical for battery-powered and portable devices where power efficiency is paramount.
  • Interface: Offers a serial interface that is SPI/QSPI/MICROWIRE compatible, providing easy integration with most microcontrollers and digital systems.
  • Package: Available in a 28-SSOP (Shrink Small Outline Package) that is designed for space-constrained applications.

Applications

The MAX199BCAI+T is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instruments
  • Scientific instrumentation
  • Automated test equipment

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX199BCAI+T is built to meet high standards, ensuring consistent performance and durability. Additionally, Maxim provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the ADC into their projects.

Overall, the MAX199BCAI+T ADC from Maxim Integrated is a sophisticated and reliable component that offers precision, efficiency, and flexibility for a multitude of applications where accurate analog-to-digital conversion is crucial.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.6495

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess