EN
  • EN
  • DE

MAX20004EAFOA/VY+

Part No MAX20004EAFOA/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V 6A AP58 W/ INTEGRATED COMP / Buck Switching Regulator IC Positive Fixed 5V 1 Output 4A 17-PowerWFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Current - Output 4A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 17-PowerWFQFN
Supplier Device Package 17-FC2QFN (3.5x3.75)
Base Product Number MAX20004
Standard Package 420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351832-MAX20004EAFOA/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20004EAFOA/VY+ CAD Model

Description

Product Overview: MAX20004EAFOA/VY+ from Maxim Integrated

The MAX20004EAFOA/VY+ is a high-performance, automotive-grade step-down converter designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced power management integrated circuit (PMIC) is specifically tailored to meet the rigorous demands of automotive applications, ensuring reliability and efficiency in a compact package.

Key Features

  • High Efficiency: The device boasts an impressive efficiency rate, which is critical for reducing heat and improving the longevity of electronic components in automotive environments.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating the various electrical conditions typically encountered in automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the needs of different loads and applications within the vehicle.
  • Thermal Management: Equipped with thermal shutdown protection, the MAX20004EAFOA/VY+ ensures safe operation by preventing overheating.
  • Compact Footprint: The device comes in a small form factor, making it suitable for space-constrained automotive applications without compromising performance.
  • Robust Protection Features: Includes overcurrent protection and short-circuit protection, enhancing the safety and durability of the power supply and the connected electronic systems.

Applications

The MAX20004EAFOA/VY+ is ideal for a variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), body electronics, and other automotive-related power systems that require a reliable and efficient power source.

Quality and Reliability

Maxim Integrated's commitment to quality is evident in the MAX20004EAFOA/VY+, which is built to meet the stringent standards of the automotive industry. The device's robust design ensures that it can withstand the harsh conditions of automotive environments, including temperature extremes and variable voltage conditions.

For designers and engineers looking for a dependable and efficient power solution for their automotive applications, the MAX20004EAFOA/VY+ from Maxim Integrated stands out as an excellent choice, delivering both performance and reliability in a small, versatile package.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess