EN
  • EN
  • DE

MAX752CPA

Part No MAX752CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.5A 8DIP  /  Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 15.75V
Current - Output 1.5A (Switch)
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX752
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1075742-MAX752CPA
Ultra Librarian 3D Model Ultra Librarian MAX752CPA CAD Model

Description

Maxim Integrated MAX752CPA Step-Up DC-DC Converter

The MAX752CPA is a high-efficiency, compact, step-up DC-DC converter designed and manufactured by Maxim Integrated. This versatile component is engineered to provide a reliable voltage conversion solution for a wide range of applications, including but not limited to, battery-powered devices, handheld instruments, and portable consumer electronics.

With its ability to convert lower voltage inputs to higher voltage outputs, the MAX752CPA is particularly suitable for devices that require a stable power supply from a single-cell battery or other low-voltage sources. The device operates over a wide input voltage range, typically from 2V to 16.5V, making it a flexible choice for various electronic designs.

The MAX752CPA features an adjustable output voltage, which can be set by the user with external resistors. This level of customization allows designers to tailor the output to meet the specific needs of their circuit, ensuring optimal performance and compatibility with the connected load. The device is capable of delivering output voltages up to 22V, with a switch current of 1.3A, making it a robust option for driving high-power LEDs, OLED panels, and other devices that require a higher voltage boost.

Maxim Integrated has designed the MAX752CPA with efficiency in mind. The converter utilizes a pulse-frequency modulation (PFM) control scheme, which helps to reduce quiescent current and increase battery life in portable applications. Additionally, the low quiescent current draw of the device ensures minimal impact on the power source when in standby mode.

The MAX752CPA comes in a compact 8-pin DIP package, providing an excellent power density for space-constrained applications. Its thermal overload protection and short-circuit protection features contribute to a robust and safe operation, safeguarding the device and the system against potential damage due to abnormal operating conditions.

In summary, the Maxim Integrated MAX752CPA step-up DC-DC converter is a reliable, efficient, and flexible solution for a variety of power conversion needs. Its wide input voltage range, adjustable output voltage, and protection features make it an excellent choice for designers looking to enhance the performance and longevity of their battery-powered and portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess