EN
  • EN
  • DE

MAX20098ATED/VY+T

Part No MAX20098ATED/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 36V >10A 5UA BUCK CONT / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.5V ~ 42V
Frequency - Switching 220kHz ~ 2.2MHz
Duty Cycle (Max) -
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces -
Control Features Current Limit, Enable, Power Good
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Base Product Number MAX20098
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372136-MAX20098ATED/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20098ATED/VY+T CAD Model

Description

Product Overview: MAX20098ATED/VY+T from Maxim Integrated

The MAX20098ATED/VY+T is a high-performance automotive-grade power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced chip is specifically tailored to meet the rigorous demands of automotive applications, ensuring reliable and efficient operation under the challenging conditions typically encountered in vehicular environments.

Key Features

  • High Efficiency: The MAX20098ATED/VY+T boasts a highly efficient power conversion process, which is critical for minimizing energy loss and heat generation in automotive systems.
  • Durable Design: Engineered for durability, this PMIC can withstand the temperature extremes, vibrations, and shocks that are common in automotive settings.
  • Compact Footprint: With its small form factor, the MAX20098ATED/VY+T is ideal for space-constrained applications, allowing for more compact and streamlined system designs.
  • Automotive-Grade Quality: As an automotive-grade component, it meets stringent quality standards, including AEC-Q100 qualification, ensuring high reliability and longevity.
  • Integrated Features: The device integrates multiple functionalities, potentially reducing the need for additional components and simplifying the overall design of power systems.

Applications

The MAX20098ATED/VY+T is well-suited for a variety of automotive applications, including but not limited to:

  • Advanced driver-assistance systems (ADAS)
  • Infotainment and audio systems
  • Automotive lighting
  • Powertrain and engine control units (ECUs)

Technical Specifications

The device features a wide input voltage range, multiple output channels with adjustable voltages, and integrated protection mechanisms such as overcurrent protection (OCP), thermal shutdown, and under-voltage lockout (UVLO), ensuring safe and stable operation.

Ordering Information

The MAX20098ATED/VY+T is available in a tape and reel format, denoted by the "+T" suffix, facilitating automated assembly processes for high-volume production. The part is provided in environmentally friendly, lead-free packaging, reflecting Maxim Integrated's commitment to sustainability.

Maxim Integrated's MAX20098ATED/VY+T exemplifies the company's dedication to delivering high-quality, robust, and efficient solutions for the ever-evolving automotive industry.

You May Also Be Interested in

Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6082 $56.2870
80+ $1.3196 $105.5680
120+ $1.2784 $153.4080
165+ $1.2371 $204.1215
210+ $1.1959 $251.1390
280+ $1.0722 $300.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess