EN
  • EN
  • DE

MAX20431ATIR/VY+

Part No MAX20431ATIR/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description FOUR-OUTPUT MINI PMIC FOR SAFETY / Boost, Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (3.3V, 5V) 4 Output 500mA 2.5A 3A 3A 28-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Function Step-Up, Step-Down
Output Configuration Positive
Topology Boost, Buck
Output Type Programmable (Fixed)
Number of Outputs 4
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.8V (3.3V, 5V)
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-WFQFN Exposed Pad
Standard Package 490
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341345-MAX20431ATIR/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20431ATIR/VY+ CAD Model

Description

Product Overview: MAX20431ATIR/VY+ from Maxim Integrated

The MAX20431ATIR/VY+ is a high-performance, automotive-grade, step-down DC-DC converter designed to meet the stringent requirements of automotive power supply applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this converter is ideal for creating efficient and reliable power solutions in vehicles.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3.5V to 36V, making it versatile for a variety of automotive power systems, including those subject to cold-crank and start-stop scenarios.
  • Dual-Phase Operation: With its dual-phase operation, the MAX20431ATIR/VY+ provides high power and better thermal management, making it suitable for demanding applications.
  • High Efficiency: Its high efficiency reduces power loss and heat generation, which is crucial for the confined spaces and temperature-sensitive environments found in automotive applications.
  • Integrated MOSFETs: The inclusion of internal MOSFETs minimizes external component count, thereby simplifying design and reducing overall system footprint.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexibility in power supply design to meet the needs of specific automotive subsystems.
  • Protection Features: The device includes a comprehensive set of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable operation under adverse conditions.

Applications:

The MAX20431ATIR/VY+ is particularly well-suited for automotive applications such as infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle networks that require stable and efficient power supply solutions. Its robust design and protection features make it an excellent choice for the harsh electrical environments found in modern vehicles.

Quality and Reliability:

As with all Maxim Integrated products, the MAX20431ATIR/VY+ is built with quality in mind. It is AEC-Q100 qualified, ensuring it meets the automotive industry's standard for reliability and performance. The device is also provided in a compact, thermally enhanced TQFN package, which is ideal for space-constrained applications.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8052 $56.4156
7+ $15.4299 $108.0093
11+ $14.9477 $164.4247
14+ $14.4655 $202.5170
18+ $13.9833 $251.6994
24+ $12.5368 $300.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess