Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX205
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212606-MAX205ECPG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX205ECPG CAD Model

Description

The MAX205ECPG is a highly integrated serial communication IC designed by Maxim Integrated, tailored for applications requiring efficient and reliable data transfer through serial communication protocols. This robust IC is ideal for interfacing with microcontrollers, and it's widely used in industrial control systems, data loggers, point-of-sale terminals, and other embedded systems that necessitate a serial port.

Key Features

  • Integrated Line Transceiver: The MAX205ECPG features a line transceiver that complies with the RS-232 and V.28 serial protocols, ensuring broad compatibility with various types of serial devices.
  • High Data Rate: With support for high-speed data rates, this IC can handle the demands of fast-paced data communication environments.
  • Low Power Consumption: Designed for efficiency, the MAX205ECPG operates with low power requirements, making it suitable for battery-powered applications.
  • Electrostatic Discharge Protection: The device includes built-in ESD protection circuits, safeguarding the IC against the damaging effects of electrostatic discharge events.
  • Flexible Power Supply: The IC can be powered by a wide range of supply voltages, providing versatility in various application settings.
  • Compact Packaging: Housed in a 24-pin DIP (Dual In-line Package), the MAX205ECPG is compact and easy to integrate into existing designs without requiring significant board space.

Applications

The MAX205ECPG's robust feature set and reliability make it an excellent choice for a variety of applications that require serial communication. Its ability to operate in harsh industrial environments, as well as its ESD protection, make it particularly well-suited for:

  • Industrial Control Systems
  • Data Loggers
  • Point-of-Sale Terminals
  • Networking Equipment
  • Telecommunications
  • Embedded Systems

In conclusion, the MAX205ECPG from Maxim Integrated is a versatile and reliable serial interface IC that offers high-speed data transfer, low power consumption, and robust protection features. Its compact size and flexible power requirements make it an ideal choice for designers looking to implement serial communication in a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to $1.3473
ECAD model for SN75185PWR
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to $1.4364
ECAD model for ADM3485EAR-REEL
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $21.0019 $84.0076
8+ $17.2323 $137.8584
12+ $16.6938 $200.3256
17+ $16.1552 $274.6384
21+ $15.6167 $327.9507
28+ $14.0011 $392.0308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,170 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention