EN
  • EN
  • DE

10M50DCF256C8G

Part No 10M50DCF256C8G
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPGA 178 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197154-10M50DCF256C8G
Win Source Part Number Cross
Manufacturer Intel
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series MAX® 10
Package Tray
Product Status Active
Number of LABs/CLBs 3125
Number of Logic Elements/Cells 50000
Total RAM Bits 1677312
Number of I/O 178
Voltage - Supply 1.15V ~ 1.25V
Ultra Librarian 3D Model Ultra Librarian 10M50DCF256C8G CAD Model

Description

The MAX® 10 series from Intel is a family of embedded field programmable gate arrays (FPGAs).

  • LABs/CLBs: 3125
  • Logic Elements/Cells: 50000
  • Total RAM Size: 1677312 bits
  • Voltage Supply: 1.15V to 1.25V
  • Series: Automotive, AEC-Q100
  • Package: tray
  • I/Os: 178
  • Status: active

You May Also Be Interested in

Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
Need more? Email Us
Intel
IC FPGA 178 I/O 256FBGA
Lowest to $88.1323
Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 4MB FLASH 176LQFP
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 208QFP
Need more? Email Us
Microchip Technology
IC FPSLIC 40KGATE 25MHZ 256CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 93 I/O 121CABGA
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 144LQFP
Lowest to $52.1084
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
Lowest to $14.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess