EN
  • EN
  • DE

AT94K05AL-25DQI

Part No AT94K05AL-25DQI
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 5K GATE 25MHZ 208QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Microchip Technology
Series FPSLIC®
Package Tray
Product Status Obsolete
Core Type 8-bit AVR
Speed 25 MHz
Interface I2C, UART
Program SRAM Bytes 4K-16K
FPGA SRAM 2kb
Data SRAM Bytes 4K ~ 16K
FPGA Core Cells 256
FPGA Gates 5K
FPGA Registers 436
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Standard Package 48 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566333-AT94K05AL-25DQI
Ultra Librarian 3D Model Ultra Librarian AT94K05AL-25DQI CAD Model

Description

The AT94K05AL-25DQI is a cutting-edge FPGA (Field Programmable Gate Array) product from Microchip Technology, designed to deliver high-performance and flexibility for a wide range of applications. This device is part of the FPSLIC (Field Programmable System Level Integrated Circuit) series, which combines the versatility of an FPGA with the convenience of an AVR microcontroller, allowing for efficient system-level integration.

Key Features

  • High Capacity: The AT94K05AL-25DQI comes with a substantial logic capacity, making it suitable for complex digital designs that require a large number of gates.
  • Speed Grade: With a speed grade of -25, the device offers a balanced performance, catering to applications that demand moderate speed without compromising power consumption.
  • AVR Microcontroller: The inclusion of an AVR microcontroller core provides a familiar and easy-to-use environment for embedded system developers, along with high code efficiency and extensive support.
  • Reprogrammability: As an FPGA, the device can be reprogrammed in the field, allowing for updates, bug fixes, or feature enhancements without the need for hardware changes.
  • Industrial Temperature Range: The AT94K05AL-25DQI is designed to operate reliably in extreme conditions, with an industrial temperature range that ensures stable performance across various environments.
  • Quality Packaging: The device is available in a robust QFP (Quad Flat Package) that ensures a reliable connection to the PCB and is suitable for space-constrained applications.

Applications

The versatility of the AT94K05AL-25DQI makes it an ideal choice for various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Security systems

With its combination of FPGA flexibility and microcontroller efficiency, the AT94K05AL-25DQI from Microchip Technology is a powerful solution for designers looking to create advanced, adaptable, and robust systems.

You May Also Be Interested in

Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
Lowest to $14.6893
Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
Intel
IC EXCALIBUR ARM 672FBGA /
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 208QFP
Need more? Email Us
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Intel
IC FPGA 178 I/O 256FBGA
Lowest to $88.1323
Microchip Technology
IC MCU 8BIT 28KB FLASH 44TQFP
Lowest to $3.1282
Altera
LOADABLE PLD, PBGA1020
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess