EN
  • EN
  • DE

AT94K10AL-25DQC

Part No AT94K10AL-25DQC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 10K GATE 25MHZ 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Microchip Technology
Series FPSLIC®
Package Tray
Product Status Obsolete
Core Type 8-bit AVR
Speed 25 MHz
Interface I2C, UART
Program SRAM Bytes 20K-32K
FPGA SRAM 4kb
Data SRAM Bytes 4K ~ 16K
FPGA Core Cells 576
FPGA Gates 10K
FPGA Registers 846
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Standard Package 48 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566334-AT94K10AL-25DQC
Ultra Librarian 3D Model Ultra Librarian AT94K10AL-25DQC CAD Model

Description

The AT94K10AL-25DQC is a high-performance FPGA (Field Programmable Gate Array) integrated circuit from the renowned manufacturer Microchip Technology. This device is a part of the AT40K Series FPGAs, which are known for their versatility and efficiency in a wide range of electronic applications. The AT94K10AL-25DQC specifically is designed to deliver a potent combination of programmable logic and high-density non-volatile memory in a single chip.

With a system speed of 25MHz, the AT94K10AL-25DQC provides a robust platform for complex digital systems. Its architecture is optimized for a variety of applications, including industrial control systems, automotive electronics, telecommunications, and consumer electronics. This FPGA is characterized by its ease of use and ability to be reprogrammed in the field, offering designers the flexibility to update their systems without the need for additional hardware.

The AT94K10AL-25DQC comes in a compact 144-pin LQFP (Low Profile Quad Flat Package) that ensures a minimal footprint on the PCB (Printed Circuit Board). This package type is ideal for space-constrained applications while still providing ample I/O (Input/Output) for complex designs. The device operates over an industrial temperature range, making it suitable for environments that require reliable performance under varying conditions.

As part of Microchip's commitment to long-term availability and support, the AT94K10AL-25DQC is backed by the company's extensive technical resources, including development tools, software, and documentation. This support helps designers to reduce development time and ensure a successful product launch.

In summary, the AT94K10AL-25DQC from Microchip Technology is an exceptional choice for designers looking for a reliable, flexible, and high-performance FPGA solution. Its combination of programmability, speed, and support make it a valuable component in any advanced digital system.

You May Also Be Interested in

Altera
LOADABLE PLD, PBGA1020
Need more? Email Us
Altera
Need more? Email Us
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $71.9469
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 208QFP
Need more? Email Us
Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
OCS
IC MODULE CORTEX-A8 1GHZ 512MB
Lowest to $78.8060
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 256BGA /
Need more? Email Us
Altera
LOADABLE PLD, PBGA672
Lowest to $80.3487

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess