EN
  • EN
  • DE

AT94S05AL-25DGC

Part No AT94S05AL-25DGC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPSLIC 5K GATE 25MHZ 256BGA  /  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Microchip Technology
Series FPSLIC®
Package Tray
Product Status Obsolete
Core Type 8-bit AVR
Speed 25 MHz
Interface I2C, UART
Program SRAM Bytes 4K-16K
FPGA SRAM 2kb
EEPROM Size 256K x 8
Data SRAM Bytes 4K ~ 16K
FPGA Core Cells 256
FPGA Gates 5K
FPGA Registers 436
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 256-LBGA, CABGA
Supplier Device Package 256-CABGA (17x17)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1046712-AT94S05AL-25DGC
Ultra Librarian 3D Model Ultra Librarian AT94S05AL-25DGC CAD Model

Description

The AT94S05AL-25DGC is a high-performance integrated circuit from Microchip Technology, designed to offer a versatile solution for system-level integration. This device is part of Microchip's FPSLIC™ (Field Programmable System Level Integrated Circuit) family, which combines the flexibility of programmable logic with the power of a high-speed microcontroller.

Key Features:

  • Integrated AVR® Microcontroller: At the heart of the AT94S05AL-25DGC is an 8-bit AVR microcontroller that provides robust processing capabilities with low power consumption. This enables efficient handling of complex algorithms and control tasks.
  • Programmable Logic: The device includes a field-programmable gate array (FPGA) section, which allows for custom logic design and real-time system modifications, enabling designers to tailor the chip to specific application needs.
  • High-Speed Operation: With an operational speed of 25MHz, this component ensures swift data processing and responsiveness, making it suitable for high-performance applications.
  • Memory Resources: It comes with on-chip memory resources, including SRAM and EEPROM, which support efficient data storage and retrieval without the need for additional external memory components.
  • Peripheral Support: The AT94S05AL-25DGC offers a range of built-in peripherals such as timers, counters, and communication interfaces, which facilitate the development of complex embedded systems.
  • Power Efficiency: Designed with power efficiency in mind, this product is ideal for battery-operated devices or applications where power conservation is critical.
  • Package: The device is available in a 144-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the AT94S05AL-25DGC makes it suitable for a wide range of applications, including industrial control systems, automotive electronics, communication devices, and consumer electronics. Its ability to be reprogrammed on the fly adds to its adaptability, allowing for updates and changes without the need for hardware replacements.

Overall, the AT94S05AL-25DGC from Microchip Technology is a powerful and flexible solution for designers looking to integrate multiple functions into a single chip, streamlining the design process and reducing overall system costs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess