EN
  • EN
  • DE

XC95216-15PQ160I

Part No XC95216-15PQ160I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 10 ns pin-to-pin logic delays on all pins
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series XC9500
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks 12
Number of Macrocells 216
Number of Gates 4800
Number of I/O 133
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 160-BQFP
Manufacturer Package 160-PQFP (28x28)
RoHS State Request Verification
Win Source Part Number 1281955-XC95216-15PQ160I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Family Name XC95216
Introduction Date May 01, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XC95216-15PQ160I CAD Model

Description

The XC95216-15PQ160I from Xilinx Inc. is a programmable in-system integrated circuit with 4800 gates and 133 I/Os.

  • Gates: 4800
  • I/Os: 133
  • Delay Time: 15.0ns
  • Internal Voltage Supply: 4.5V to 5.5V
  • Series: XC9500
  • Package: 160-BQFP
  • Mounting: SMD
  • Programmable Cycles: Minimum of 10k program/erase cycles
  • Logic Elements/Blocks: 12
  • Macrocells: 216
  • Part Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Broadcom Limited
18M QDR NSE
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 384MC 7.5NS 256FPBGA
Lowest to $48.7156
Altera
IC CPLD 256MC 12NS 256FBGA
Lowest to $60.7576
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess