EN
  • EN
  • DE

AT94S05AL-25BQU

Part No AT94S05AL-25BQU
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 5K GATE 25MHZ 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Manufacturer Microchip Technology
Series FPSLIC®
Package Tray
Speed 25 MHz
EEPROM Size 256K x 8
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name AT94S05
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862224-AT94S05AL-25BQU
Ultra Librarian 3D Model Ultra Librarian AT94S05AL-25BQU CAD Model

Description

The AT94S05AL-25BQU is a highly integrated component from Microchip Technology, renowned for its robust performance and reliability. This device is part of the FPSLIC (Field Programmable System Level Integrated Circuit) family, which combines the versatility of an FPGA (Field Programmable Gate Array) with the simplicity of an AVR microcontroller. This unique combination allows for a high degree of flexibility and functionality within a single chip, making it an ideal choice for a wide range of applications.

Key Features

  • High-Speed Performance: With a 25 MHz clock speed, the AT94S05AL-25BQU delivers quick processing capabilities, enabling efficient operation in time-critical tasks.
  • AVR Microcontroller Core: The inclusion of an AVR core provides a familiar and easy-to-use interface for developers, along with the benefit of a rich set of peripherals and a large user community.
  • Reprogrammable FPGA: The FPGA portion of the chip allows for on-the-fly reprogramming and customization of the logic circuitry, offering unparalleled adaptability to specific project requirements.
  • Ample Logic Density: With a substantial amount of logic cells, this device can handle complex digital functions and provide ample room for design iterations and enhancements.
  • Low Power Consumption: Designed with power efficiency in mind, the AT94S05AL-25BQU is suitable for battery-powered or power-sensitive applications.

Applications

The AT94S05AL-25BQU is well-suited for a variety of applications where system integration and flexibility are paramount. Common use cases include industrial control systems, automotive electronics, communication devices, and consumer electronics. Its ability to be reprogrammed and customized makes it particularly useful for prototyping, small-scale production, or in systems that require regular updates and maintenance.

Technical Specifications

  • Supply Voltage: 3.3V
  • Operating Temperature: -40°C to 85°C
  • Package: 144-LQFP
  • Quality Grade: Automotive

In summary, the AT94S05AL-25BQU from Microchip Technology offers a powerful and flexible solution for designers looking to create sophisticated systems with a single integrated device. Its combination of an AVR microcontroller and an FPGA makes it a standout choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
Need more? Email Us
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 93 I/O 121CABGA
Need more? Email Us
Intel
IC EXCALIBUR ARM 672FBGA /
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 144LQFP
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $82.9036
XMOS
IC MCU 32BIT ROMLESS 128TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,276 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess