EN
  • EN
  • DE

MC145027DWR2

Part No MC145027DWR2
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER 5 ADDR 4 DATA 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Encoder, Decoder
Applications Remote Control
Analog Supply Voltage 4.5 V to 18 V
Digital Supply Voltage 4.5 V to 18 V
Mounting SMD (SMT)
Case / Package 16-SOG
Win Source Part Number 044402-MC145027DWR2
Ultra Librarian 3D Model Ultra Librarian MC145027DWR2 CAD Model

Description

The MC145027DWR2 microcontroller from NXP is an integrated circuit designed for encoder and decoder applications in remote control systems.

  • Supply Voltages: Analog and digital supply voltages of 4.5V to 18V
  • Packaging: Packaged in 16-SOG
  • Status: Obsolete (EOL)
  • Other Information: No other information available

You May Also Be Interested in

Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess