EN
  • EN
  • DE

S9S08RN48W1MLH

Part No S9S08RN48W1MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 55
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893387-S9S08RN48W1MLH
Ultra Librarian 3D Model Ultra Librarian S9S08RN48W1MLH CAD Model

Description

The NXP S9S08RN48W1MLH is a versatile and powerful microcontroller that is part of the S08 family of 8-bit MCUs. It is designed to deliver robust performance with low power consumption, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with up to 40 MHz bus frequency for efficient processing and quick response times.
  • Flash Memory: 48 KB of on-chip flash memory with block protection and security features, providing ample space for complex applications and secure storage of sensitive data.
  • RAM: 2 KB of Random Access Memory (RAM) for temporary storage and efficient data manipulation.
  • Timers: Multiple timing modules including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event management and motor control.
  • Communication Interfaces: A rich set of communication peripherals such as I2C, SPI, and SCI (UART) for versatile connectivity options.
  • Analog-to-Digital Converter: 12-channel, 12-bit ADC for accurate conversion of analog signals to digital data, enabling the MCU to interface with a wide range of sensors.
  • Supply Voltage: Operates at a supply voltage range of 2.7V to 5.5V, catering to various power requirements and ensuring compatibility with different system designs.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a 64-LQFP package, providing a compact form factor for space-constrained applications.

Applications:

The NXP S9S08RN48W1MLH MCU is suitable for a diverse array of applications, including but not limited to automotive control systems, home automation, industrial control systems, and consumer electronics. Its robust feature set and adaptability make it a go-to solution for developers looking to implement reliable and efficient control in their products.

With its integration of essential peripherals and performance capabilities, the S9S08RN48W1MLH stands out as a microcontroller that can meet the demands of complex and power-sensitive applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5202 $53.2070
85+ $1.2473 $106.0205
125+ $1.2084 $151.0500
175+ $1.1694 $204.6450
225+ $1.1304 $254.3400
300+ $1.0135 $304.0500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess