EN
  • EN
  • DE

P89C51RD2BA/01,512

Part No P89C51RD2BA/01,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 64KB Flash 5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791285-P89C51RD2BA/01,512
Popularity Medium
Supply and Demand Status Limited
Family Name P89C51RD2
Introduction Date July 19, 2002
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89C51RD2BA/01,512 CAD Model

Description

The P89C51RD2BA/01,512 is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, NXP Semiconductors. This device is part of NXP's 80C51 microcontroller family, which is known for its robust architecture and compatibility with industry-standard 8051 instruction set.

Key Features

  • High-Speed Processor: The P89C51RD2BA/01,512 operates at up to 60 MHz frequency, providing fast processing capabilities suitable for a range of applications.
  • Memory Capacity: It comes with an enhanced 64 KB of flash memory, allowing ample space for complex programs and data storage. Additionally, it includes 1024 bytes of RAM for efficient data handling.
  • Dual Data Pointer: This MCU features a dual data pointer which optimizes data movement operations and speeds up the execution of programs.
  • In-System Programming (ISP) and In-Application Programming (IAP): The device supports ISP and IAP, enabling users to update the firmware without removing the microcontroller from its application, thus providing greater flexibility and reducing downtime.
  • Peripheral Features: It is equipped with a variety of peripherals, including three 16-bit timers/counters, a full-duplex serial port, and an on-chip watchdog timer, enhancing its functionality for diverse applications.
  • Power Management: The P89C51RD2BA/01,512 offers several power-saving modes, including idle and power-down modes, to ensure energy-efficient operation.

Applications

This microcontroller is ideal for applications that require high-speed operations and substantial memory capacity. It is commonly used in:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Telecommunication systems
  • Embedded systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the P89C51RD2BA/01,512 is no exception. This microcontroller is designed to meet the rigorous demands of modern electronic applications, ensuring reliability and performance.

For designers and engineers looking for a versatile and reliable MCU with advanced features, the P89C51RD2BA/01,512 from NXP Semiconductors is an excellent choice that can meet a wide range of application requirements.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2384 $82.4768
4+ $33.8366 $135.3464
6+ $32.7793 $196.6758
8+ $31.7218 $253.7744
10+ $30.6645 $306.6450
13+ $27.4922 $357.3986
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess