EN
  • EN
  • DE

LPC1225FBD64/301,1

Part No LPC1225FBD64/301,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1200
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 45MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 55
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779961-LPC1225FBD64/301,1
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1225
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1225FBD64/301,1 CAD Model

Description

The NXP LPC1225FBD64/301,1 is a powerful and versatile microcontroller that is part of the LPC1200 series, designed to cater to a wide range of embedded applications. This 32-bit MCU is built around the ARM Cortex-M0 processor core, which is known for its energy efficiency and exceptional performance in processing complex computations at a low power cost.

Key Features:

  • CPU: ARM Cortex-M0 processor, running at frequencies of up to 45 MHz.
  • Memory: Comes with 128 KB of on-chip flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • Package: Housed in a compact 64-pin LQFP package, it is suitable for space-constrained applications.
  • I/O Pins: Offers 45 General Purpose I/O (GPIO) pins for versatile connectivity and peripheral integration.
  • Serial Interfaces: Includes multiple serial interfaces such as UART, I2C, and SPI for communication with other devices and peripherals.
  • Analog Features: Equipped with an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Timers: Features four 32-bit timers and a Watchdog Timer for scheduling tasks and monitoring system integrity.
  • Power Efficiency: Supports multiple power modes, including a deep power-down mode for energy conservation during periods of inactivity.

Applications:

The LPC1225FBD64/301,1 is ideal for a range of applications, including but not limited to:

  • Industrial control systems
  • Automation and process control
  • Consumer electronics
  • Alarm systems
  • Battery powered applications

Design Support:

NXP provides extensive support for the LPC1225FBD64/301,1 microcontroller, including software libraries, development tools, and reference designs to accelerate the development process. The available resources ensure that engineers can maximize the capabilities of this microcontroller and bring their products to market quickly and efficiently.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5795 $50.1130
35+ $2.9370 $102.7950
53+ $2.8452 $150.7956
73+ $2.7535 $201.0055
94+ $2.6617 $250.1998
126+ $2.3863 $300.6738
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess