Product Overview: TPS60501DGSR by Texas Instruments
The TPS60501DGSR, manufactured by Texas Instruments, is a highly efficient step-down converter, also known as a buck converter, designed for battery-powered and low-power applications. This integrated circuit (IC) is part of the TPS60500 series, known for its low-noise, high-efficiency performance, making it an ideal choice for portable devices.
Key Features:
- High Efficiency: The TPS60501DGSR offers a high conversion efficiency, which is critical for maximizing battery life in portable applications. This efficiency is maintained over a wide load current range, making it versatile for various operating conditions.
- Low Quiescent Current: With a low quiescent current, this device ensures minimal power consumption when in standby mode, further prolonging the battery life of the application it is used in.
- Adjustable Output Voltage: Users can adjust the output voltage to meet the needs of their specific application, providing flexibility in design and component selection.
- Small Package Size: The TPS60501DGSR comes in a compact MSOP-10 (DGSR) package, which is ideal for space-constrained applications.
Applications:
The TPS60501DGSR is suitable for a wide range of applications, particularly where power efficiency and space are of paramount importance. Common applications include:
- Portable and battery-powered devices
- Handheld medical equipment
- Wireless communication devices
- Smartphones and tablets
- Wearable technology
Technical Specifications:
- Input Voltage Range: 1.8 V to 6 V
- Output Voltage Range: Adjustable
- Output Current: Up to 500 mA
- Switching Frequency: 1 MHz (typical)
- Operating Temperature Range: -40°C to 85°C
- Package: MSOP-10 (DGSR)
For designers and engineers looking for a reliable and efficient power management solution, the TPS60501DGSR by Texas Instruments offers a compelling mix of performance, flexibility, and space-saving packaging. Its advanced features ensure optimal power delivery for the next generation of portable devices.