EN
  • EN
  • DE

XL216-512-TQ128-C20

Part No XL216-512-TQ128-C20
Manufacturer XMOS
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC MCU 32BIT ROMLESS 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000234-XL216-512-TQ128-C20
Manufacturer XMOS
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series XL
Package Tray
Mounting Type Surface Mount
Speed 2000MIPS
Operating Temperature 0°C ~ 70°C (TA)
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP (14x14)
Ultra Librarian 3D Model Ultra Librarian XL216-512-TQ128-C20 CAD Model

Description

The XMOS XL integrated circuit is an embedded microcontroller that operates @ a speed of 2000MIPS.

  • Package: 128-TQFP Exposed Pad
  • Operating Temperature: 0°C to 70°C (TA)
  • Mounting Type: Surface Mountable
  • Series: XL

You May Also Be Interested in

Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $71.9469
Altera
LOADABLE PLD, PBGA1020 /
Need more? Email Us
Altera
EXCALIBUR ARM922T 32 BIT RISC CO /
Need more? Email Us
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
Lowest to $14.6893
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 144LQFP
Lowest to $52.1084
Altera
Need more? Email Us
Microchip Technology
IC MCU 8BIT 28KB FLASH 44TQFP
Lowest to $3.1282
Altera
LOADABLE PLD, PBGA484 /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess