EN
  • EN
  • DE

ADP2370ACPZ-1.2-R7

Part No ADP2370ACPZ-1.2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 1.2V 0.8A SYNC 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.2V
Voltage Input MAX 15V
Output Voltage 1.2V
Output Current 800mA
Frequency - Switching 600kHz ~ 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 768017-ADP2370ACPZ-1.2-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP2370
Introduction Date April 02, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP2370ACPZ-1.2-R7 CAD Model

Description

ADP2370ACPZ-1.2-R7 Product Image

The ADP2370ACPZ-1.2-R7 is a high-performance, integrated step-down DC-to-DC converter from the reputable manufacturer Analog Devices Inc. This efficient power management component is designed to meet the rigorous demands of modern electronic devices, providing a fixed output voltage of 1.2V with exceptional accuracy and stability.

Key Features:

  • Output Voltage: Fixed 1.2V with high precision.
  • Input Voltage Range: Wide operating range from 2.7V to 6.5V, suitable for a variety of power sources.
  • Output Current: Capable of delivering up to 800mA of continuous output current.
  • High Efficiency: Up to 95% peak efficiency, minimizing power loss and heat generation.
  • Package: Compact LFCSP (Lead Frame Chip Scale Package) with a 3mm x 3mm footprint, ideal for space-constrained applications.
  • Frequency Synchronization: Features a pin-selectable switching frequency from 300kHz to 1MHz, allowing flexibility and optimization of inductor size and efficiency.
  • Thermal Performance: Excellent thermal performance with over-temperature protection, ensuring reliable operation under varying conditions.
  • Protection Features: Includes under-voltage lockout, over-current protection, and short-circuit protection for enhanced safety and durability.

Applications:

The ADP2370ACPZ-1.2-R7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless infrastructure
  • Point of load conversions
  • Communications and networking equipment
  • Industrial and medical equipment

With its compact design, high efficiency, and robust protection features, the ADP2370ACPZ-1.2-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions. Its performance and versatility make it a go-to component for ensuring stable and reliable power in a multitude of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5656 $54.7960
80+ $1.2846 $102.7680
125+ $1.2445 $155.5625
170+ $1.2043 $204.7310
215+ $1.1642 $250.3030
290+ $1.0438 $302.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess