EN
  • EN
  • DE

WF04H3403DTL

Part No WF04H3403DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104590-WF04H3403DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF04H3403DTL CAD Model

Description

The WF04H3403DTL is a surface-mount chip resistor manufactured by Walsin Technology Corporation. It's designed for general-purpose use in electronic circuits to regulate current or voltage. Its compact size makes it suitable for densely populated circuit boards where space is a premium.

Applications

  • Current limiting in LED driver circuits.
  • Voltage dividers in analog signal processing.
  • Pull-up or pull-down resistors in digital circuits.
  • Feedback resistors in amplifier circuits.
  • General-purpose resistance in electronic devices such as mobile phones, computers, and industrial controls.

Features

  • Small Size: 0402 package for high-density PCB layouts.
  • Surface Mount Technology (SMT): Suitable for automated assembly.
  • High Reliability: Manufactured for long-term stability and performance.
  • Wide Range of Values: Available in various resistance values for different applications.
  • RoHS Compliant: Meets environmental safety standards.

Benefits

  • Accurate Resistance: Provides precise resistance for reliable circuit operation.
  • Stable Performance: Maintains consistent resistance over temperature variations.
  • Easy Assembly: SMT design allows for efficient and cost-effective manufacturing.
  • Space Saving: Small form factor enables compact designs.
  • Cost Effective: Provides an economical solution for general resistance requirements.

Additional Details

The WF04H3403DTL has a resistance of 340 kΩ with a tolerance of ±0.5%. Its power rating is 1/16W, and it has a temperature coefficient of ±25 ppm/°C. The resistor consists of a thick film resistive element on an alumina substrate to ensure stability and longevity. Terminations are made with a nickel barrier and tin plating. This resistor is suitable for diverse electronic applications where precision and stability are crucial. The component is designed for automated pick-and-place assembly and reflow soldering.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess