EN
  • EN
  • DE

657017\1GB\64Mx16\8C

Part No 657017\1GB\64Mx16\8C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-800 SODIMM 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950206-657017\1GB\64Mx16\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 657017\1GB\64Mx16\8C CAD Model

Description

The NANYA 657017\1GB\64Mx16\8C is a 1GB DDR2 memory module designed for use in desktop computers and other compatible devices. As a DDR2 module, it offers improved performance compared to its DDR predecessor, providing faster data transfer rates and increased bandwidth for demanding applications.

Applications

  • Desktop Computers
  • Industrial PCs
  • Embedded Systems
  • Networking Devices

Features

  • 1GB Capacity: Provides adequate memory for basic computing tasks and older operating systems.
  • DDR2 Technology: Offers faster data transfer rates compared to DDR.
  • 64Mx16 Configuration: Indicates the memory chip organization.
  • 8C: Likely refers to the module's revision or configuration.
  • High-Speed Performance: Designed for reliable and efficient operation.
  • JEDEC Compliant: Adheres to industry standards for compatibility and reliability.

Benefits

  • Improved System Responsiveness: Enhances the speed and efficiency of applications and operating systems.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced Data Transfer Rates: Facilitates faster loading and processing of data-intensive tasks.
  • Reliable Performance: Ensures stable and consistent operation for critical applications.
  • Cost-Effective Upgrade: Provides a simple and affordable way to boost system performance.

Additional Details

This DDR2 memory module operates at a specific voltage, typically 1.8V, and is designed to be compatible with motherboards that support DDR2 memory. The 64Mx16 configuration refers to the organization of the memory chips on the module, which affects performance and compatibility. The module is JEDEC compliant, ensuring that it meets industry standards for electrical and mechanical specifications. This compliance guarantees compatibility with a wide range of systems and ensures reliable operation.

While 1GB may seem small by today's standards, it's suitable for older systems or specific embedded applications where resource usage is carefully managed. Proper installation and configuration are essential to ensure optimal performance. Consult your motherboard's manual for specific installation instructions and compatibility information.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess