EN
  • EN
  • DE

ADP120-AUJZ12R7

Part No ADP120-AUJZ12R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 100MA 1.2V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Regulators 1
Current - Output 100mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number ADP120
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558448-ADP120-AUJZ12R7
Ultra Librarian 3D Model Ultra Librarian ADP120-AUJZ12R7 CAD Model

Description

ADP120-AUJZ12R7 Voltage Regulator by Analog Devices Inc.

The ADP120-AUJZ12R7 is a high-performance, low-dropout linear regulator designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and efficient voltage regulator is specifically engineered to provide a stable and reliable power supply for a wide range of applications, making it an ideal choice for designers looking for a robust power management solution.

The device comes in a tiny, 5-lead TSOT package, which is perfect for space-constrained applications. Its input voltage range is from 2.3V to 5.5V, allowing for flexible usage in various circuits. The ADP120-AUJZ12R7 is capable of delivering up to 100mA of output current, which is sufficient for low-power devices and standby power applications.

One of the key features of the ADP120-AUJZ12R7 is its fixed output voltage of 1.2V, which is regulated with high accuracy. This stable output ensures that sensitive electronic components receive a consistent power supply, which is crucial for maintaining the performance and longevity of the system. Additionally, the low dropout voltage of the device minimizes power loss and improves efficiency, which is particularly important in battery-powered applications where every milliwatt counts.

The regulator also boasts excellent transient response and low quiescent current. These characteristics make it an excellent choice for portable devices where power efficiency and quick response to load changes are essential. Furthermore, the ADP120-AUJZ12R7 is equipped with several protective features, including over-current protection and thermal overload protection, ensuring the safety and reliability of the end application.

For designers and engineers looking to incorporate the ADP120-AUJZ12R7 into their projects, Analog Devices Inc. provides comprehensive technical documentation, including datasheets and application notes. This support helps to streamline the design process and assists with the integration of the voltage regulator into various electronic systems.

In summary, the ADP120-AUJZ12R7 from Analog Devices Inc. is a versatile and dependable voltage regulator that offers high performance in a small package. Its wide input voltage range, stable output, and protective features make it an excellent choice for a multitude of applications requiring efficient power management.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6318 $60.0210
225+ $0.5185 $116.6625
345+ $0.5022 $173.2590
480+ $0.4860 $233.2800
615+ $0.4699 $288.9885
825+ $0.4213 $347.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess