EN
  • EN
  • DE

MAX206ECNG

Part No MAX206ECNG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 15kV ESD-Protected, +5V RS-232 Transceivers | IC TXRX RS232 5V 24-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX206
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212612-MAX206ECNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX206ECNG CAD Model

Description

The MAX206ECNG is a robust serial communication integrated circuit from Maxim Integrated, designed to facilitate reliable data exchange in demanding applications. This high-performance component is part of Maxim's range of interface ICs, which are known for their quality and durability.

Key Features

  • Integrated Charge Pump Circuitry: The MAX206ECNG includes charge pump circuitry that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for additional power supplies.
  • High Data Rate: Capable of supporting data rates up to 120kbps, this device ensures swift data transmission for time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, making it suitable for battery-operated devices.
  • ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection, which safeguards the IC against static damage, ensuring a longer operational lifespan.
  • Diverse Application Suitability: Its robust design makes it ideal for use in a wide range of applications, from industrial control systems to portable devices.

Technical Specifications

Parameter Value
Supply Voltage 5V
Number of Drivers/Receivers 4/5
Maximum Data Rate 120kbps
ESD Protection Up to ±15kV
Operating Temperature Range 0°C to +70°C

Applications

The MAX206ECNG is suitable for a variety of applications, including but not limited to:

  • Point-of-Sale (POS) terminals
  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Telecommunications equipment

With its blend of reliability, efficiency, and protection features, the MAX206ECNG from Maxim Integrated stands as a top choice for designers and engineers looking to implement RS-232 communication in their products.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess