EN
  • EN
  • DE

MAX207CWG+T

Part No MAX207CWG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quint Transmitter Triple Receiver RS-232 24-Pin SOIC W T/R / IC TXRX RS-232 W/CAP 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 785650-MAX207CWG+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX207
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX207CWG+T CAD Model

Description

    

The MAX207CWG+T from Maxim Integrated is a robust RS-232 transceiver designed for applications that require high-speed data communication and reliable performance. This integrated circuit is ideal for connecting peripherals such as modems, printers, and industrial control equipment to microcontrollers and computers.

    

Key Features:

  
        
  • Interface Type: RS-232
  •     
  • Number of Drivers/Receivers: 5/3
  •     
  • Supply Voltage Range: 4.5V to 5.5V
  •     
  • Data Rate: Up to 120kbps
  •     
  • ESD Protection: ±15kV Human Body Model
  •     
  • Operating Temperature Range: 0°C to +70°C
  •     
  • Package: 24-SOIC W
  •     
  • RoHS: Compliant
  •   
  

The MAX207CWG+T transceiver integrates charge pump circuitry, which allows the device to deliver true RS-232 performance from a single 5V supply, eliminating the need for additional ±12V power supplies. This feature simplifies design and reduces the overall component count, making it an excellent choice for compact and power-sensitive applications.

  

With its built-in electrostatic discharge (ESD) protection, the MAX207CWG+T ensures reliability and durability in harsh environments, protecting against voltage spikes and static electricity that can damage sensitive electronics. The device's high data rate capability allows for fast data transfer, making it suitable for modern communication requirements.

  

The MAX207CWG+T is available in a space-saving 24-SOIC W package, which is suitable for automated assembly processes, and its lead (Pb)-free composition meets current environmental standards, including RoHS compliance.

  

Applications:

  
        
  • Point-of-Sale (POS) Systems
  •     
  • Data Acquisition Systems
  •     
  • Industrial Control
  •     
  • Peripheral Device Interface
  •   
  

Maxim Integrated's commitment to quality and performance makes the MAX207CWG+T a dependable choice for engineers and designers looking for a high-performance RS-232 transceiver that balances functionality with practical design considerations.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $17.4627
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess