EN
  • EN
  • DE

DEM-PCM2902BEVM

Part No DEM-PCM2902BEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR PCM2902B / PCM2902B Audio CODEC Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Audio, CODEC
Utilized IC / Part PCM2902B
Supplied Contents Board(s)
Win Source Part Number 791573-DEM-PCM2902BEVM
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2902B
Introduction Date January 01, 2009
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DEM-PCM2902BEVM CAD Model

Description

Introducing the DEM-PCM2902BEVM from Texas Instruments

The DEM-PCM2902BEVM is a comprehensive evaluation module that showcases the capabilities of the PCM2902B, a fully integrated USB audio interface device from Texas Instruments. This versatile module is designed for professionals and hobbyists alike, providing an easy-to-use platform for developing and testing a wide range of audio applications.

The PCM2902B at the heart of this evaluation module is a single-chip USB stereo audio codec with USB-compliant full-speed protocol controller and S/PDIF. The device is equipped with two channels of DAC and ADC, offering exceptional sound quality with 16-bit resolution and sampling rates of up to 48 kHz. This makes the DEM-PCM2902BEVM an ideal solution for high-quality audio recording and playback through a USB interface.

One of the key features of the DEM-PCM2902BEVM is its plug-and-play functionality, which allows for seamless integration with existing computer systems without the need for additional drivers. It is compatible with both Windows and Mac operating systems, ensuring a broad range of usability. The module also supports bus-powered operation, eliminating the need for an external power supply and making it incredibly convenient for portable applications.

In addition to its core audio functions, the DEM-PCM2902BEVM provides additional features such as a stereo audio output jack, a mono microphone input jack, and an optical S/PDIF output, which can be used to connect to digital audio equipment. The onboard LED indicators provide visual feedback for power, and the status of the USB and audio streams.

For developers looking to customize their audio solutions, the DEM-PCM2902BEVM offers access to various pins and signals on the PCM2902B chip, enabling further experimentation and design flexibility. The evaluation module comes with comprehensive documentation, including a detailed user guide and schematic diagrams, to assist with the development process.

Whether you're creating a USB headphone set, a computer-based multi-track recording system, or any other USB audio application, the DEM-PCM2902BEVM from Texas Instruments provides a reliable and high-quality platform to bring your audio projects to life.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess