EN
  • EN
  • DE

LM393LVDR

Part No LM393LVDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 1.65-V TO 5.5-V, LOW VOLTAGE DUA  /  Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 35µA
CMRR, PSRR (Typ) 65dB, 80dB PSRR
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Base Product Number LM393
Other Names 296-LM393LVDRTR,296-LM393LVDRCT,296-LM393LVDRDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260336-LM393LVDR
Ultra Librarian 3D Model Ultra Librarian LM393LVDR CAD Model

Description

    

The LM393LVDR is a low-voltage, low-power dual differential comparator manufactured by Texas Instruments, designed for applications that require precision voltage monitoring and signal differentiation. This high-quality component is a staple in electronic systems where efficiency and reliability are paramount.

    

Key Features

  
        
  • Low Voltage Operation: The device operates at a supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-operated and portable applications.
  •     
  • Dual Comparators: It includes two independent voltage comparators that can be used in a wide array of applications, including level shifters and analog-to-digital converters.
  •     
  • Low Power Consumption: The LM393LVDR is designed for energy-sensitive circuits, ensuring minimal power consumption without sacrificing performance.
  •     
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the device is reliable in various environmental conditions.
  •     
  • Output Compatibility: The open collector outputs allow wired-AND connections and are compatible with a variety of logic levels.
  •     
  • Robust Design: The device is designed to be immune to voltage spikes and transients, ensuring a long operational life and stable performance.
  •   
    

Applications

  

The LM393LVDR is versatile and can be used in numerous applications, including:

  
        
  • Limit comparators
  •     
  • Simple analog-to-digital converters
  •     
  • DC motor controllers
  •     
  • Alarm and monitoring circuits
  •     
  • Window comparators
  •   
  

Package and Availability

  

The Texas Instruments LM393LVDR is offered in an SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. It is available in tape and reel packaging, facilitating easy assembly for mass production. For pricing, samples, and further technical details, interested parties should contact Texas Instruments or authorized distributors.

    

With its combination of low power consumption, dual comparator functionality, and robust design, the LM393LVDR is an excellent choice for designers looking for a reliable and versatile comparator solution.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
Lowest to $1.0268
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Micrel
Comparator with Reference
Need more? Email Us
NEC
Lowest to $1.5246
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1725 $50.0250
710+ $0.1415 $100.4650
1,095+ $0.1371 $150.1245
1,510+ $0.1327 $200.3770
1,950+ $0.1283 $250.1850
2,610+ $0.1150 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203,910 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess