EN
  • EN
  • DE

SPC5605BK0MLL6R

Part No SPC5605BK0MLL6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC5605
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15255-2, 568-15255-1, 935311727528, SPC5605BK0MLL6R-ND, 568-15255-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897009-SPC5605BK0MLL6R
Ultra Librarian 3D Model Ultra Librarian SPC5605BK0MLL6R CAD Model

Description

        

        The NXP SPC5605BK0MLL6R is a powerful and versatile 32-bit microcontroller designed to meet the demanding requirements of automotive and industrial applications. This MCU is part of the SPC56 32-bit Power Architecture family, known for its robust performance and reliability. The SPC5605BK0MLL6R is particularly well-suited for body control modules, automotive gateways, and various control units within vehicles.    

    

        At the core of the SPC5605BK0MLL6R is a 32-bit Power Architecture V2 core that operates at speeds up to 64 MHz. This provides the computational power necessary to handle complex algorithms and real-time processing without compromising performance. With 512 KB of embedded Flash memory and 64 KB of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation even in extensive and demanding applications.    

    

        The device features a rich set of peripherals, including multiple CAN interfaces for robust vehicle network connectivity, as well as a LIN interface for local interconnect networking. It also provides numerous timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which are essential for sensor interfacing and control tasks. The SPC5605BK0MLL6R's flexible DMA (Direct Memory Access) channels further optimize data transfers, reducing CPU load and enhancing system efficiency.    

    

        Safety is a critical consideration in automotive applications, and the SPC5605BK0MLL6R addresses this with features such as a Memory Protection Unit (MPU), which safeguards memory regions against unauthorized access. Additionally, the Error Correction Code (ECC) on Flash and RAM ensures data integrity, while the built-in watchdog timer helps in detecting and recovering from system malfunctions.    

    

        The MCU is packaged in an LQFP-64 package, making it compact and suitable for space-constrained applications. It is designed to operate over a wide temperature range, ensuring reliability even under harsh environmental conditions. Overall, the NXP SPC5605BK0MLL6R is a feature-rich microcontroller that provides a scalable solution for developers looking to create sophisticated automotive systems with confidence.    

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9185 $59.5110
13+ $8.1383 $105.7979
20+ $7.8840 $157.6800
27+ $7.6297 $206.0019
34+ $7.3753 $250.7602
46+ $6.6124 $304.1704
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess