EN
  • EN
  • DE

MAX208ECNG

Part No MAX208ECNG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 4/4 Transceiver Full RS232 24-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name MAX208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881325-MAX208ECNG
Ultra Librarian 3D Model Ultra Librarian MAX208ECNG CAD Model

Description

Maxim Integrated MAX208ECNG Overview

The MAX208ECNG from Maxim Integrated is a high-performance, 5V-powered, multichannel RS-232 drivers/receivers IC that is designed to meet the stringent requirements of EIA/TIA-232-F and to provide communications interfaces that are robust, reliable, and easy to use. This integrated circuit is particularly suitable for applications that require a full-duplex asynchronous communication channel that must operate with a 3.0V to 5.5V power supply.

Featuring a quartet of drivers and receivers, the MAX208ECNG provides the necessary level translation to allow a microcontroller or digital logic operating at TTL or CMOS voltages to interface with the ±12V signals present on RS-232 networks. This makes it an ideal choice for applications such as industrial controls, point-of-sale systems, and data communication for satellite receivers, among others.

The MAX208ECNG comes in a 24-pin DIP (Dual In-line Package) which is widely used in the industry, ensuring easy integration into a variety of design layouts. The DIP package allows for easy insertion into a breadboard or socket for prototyping purposes, as well as soldering into a printed circuit board for final production.

Key features of the MAX208ECNG include:

  • Four 5V-powered RS-232 transmitters/receivers
  • Meets or exceeds EIA/TIA-232-F and ITU recommendation V.28
  • Operates from a single 5V power supply with 1.0μF charge pump capacitors
  • Operates up to 120kbps
  • Low-power shutdown mode
  • Two receivers remain active in shutdown
  • Designed to handle ±30V input levels
  • Pin-compatible with the industry-standard 24-pin footprint

The MAX208ECNG's robust construction ensures that it can withstand the rough electrical environments that are often encountered in industrial settings, including transients, ground shifts, and noise spikes. The device also includes additional features such as a low-power shutdown mode, which reduces power consumption when the device is not in active use, and receiver inputs that are protected against ±30V spikes, ensuring the integrity and longevity of the IC.

With its combination of high functionality, reliability, and ease of use, the MAX208ECNG is a smart choice for designers looking to implement RS-232 communication in their projects.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess