EN
  • EN
  • DE

MAX2161EWA+

Part No MAX2161EWA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702552-MAX2161EWA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2161EWA+ CAD Model

Description

Maxim Integrated MAX2161EWA+ Overview

The Maxim Integrated MAX2161EWA+ is a high-performance, single-conversion television tuner IC designed for portable applications and is part of Maxim's comprehensive line of RF solutions. This tuner is optimized for use in digital video broadcasting-handheld (DVB-H) and integrated services digital broadcasting-terrestrial (ISDB-T) systems, ensuring compatibility with widely adopted digital TV standards.

Key Features

  • Frequency Range: The MAX2161EWA+ operates over a broad frequency range, making it suitable for a variety of broadcast bands.
  • Low Power Consumption: Designed with power efficiency in mind, this tuner is ideal for battery-powered devices, helping to extend device usage between charges.
  • High Integration: The device integrates an RF-to-baseband downconversion mixer, a variable gain amplifier, and a fully integrated VCO and PLL synthesizer, reducing the need for external components and simplifying design.
  • Small Form Factor: It comes in a compact, 5mm x 5mm, 28-pin WLP (wafer-level package), which is perfect for space-constrained applications.

Applications

The MAX2161EWA+ is ideal for a range of portable devices that require reliable TV tuner functionality. Applications include:

  • Mobile Phones
  • Portable Media Players
  • Handheld TVs
  • Automotive TV Receivers

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX2161EWA+ is no exception. It delivers excellent sensitivity and selectivity, ensuring clear reception of digital TV signals even in challenging conditions. The device also features an on-chip low-noise amplifier (LNA) for improved noise figure performance.

Design Support

Maxim Integrated offers comprehensive design support for the MAX2161EWA+, including detailed datasheets, application notes, and reference designs. Their support resources assist engineers in integrating the tuner into their designs quickly and effectively, reducing time-to-market for their products.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $4.4930

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess