EN
  • EN
  • DE

MAX2180AEG/V

Part No MAX2180AEG/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702571-MAX2180AEG/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2180AEG/V CAD Model

Description

The MAX2180AEG/V from Maxim Integrated is a cutting-edge, low-noise amplifier (LNA) designed to provide exceptional performance for automotive remote keyless entry (RKE) and tire pressure monitoring systems (TPMS) applications. This highly integrated device is engineered to deliver a perfect balance between low noise figure and high gain, ensuring reliable signal reception even in the presence of interference and weak signal conditions.

Key Features

  • Frequency Range: The MAX2180AEG/V operates over a broad frequency range, making it highly versatile for various applications within the automotive spectrum.
  • Low Noise Figure: With a focus on sensitivity, this LNA boasts a low noise figure, which is crucial for maintaining the integrity of received signals.
  • High Gain: The device offers high gain levels to amplify weak signals, ensuring that data is transmitted accurately and reliably.
  • Power Efficiency: Designed with power conservation in mind, the MAX2180AEG/V is optimized for low current consumption, extending the battery life of automotive electronic systems.
  • Robust Design: Built to withstand the harsh conditions of automotive environments, the LNA is resilient against temperature variations and other external factors.

Applications

  • Remote Keyless Entry (RKE) Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Automotive RF Remote Control

Technical Specifications

Parameter Value
Operating Frequency Specified Range
Noise Figure Low
Gain High
Current Consumption Optimized for Low Power
Operating Temperature Wide Automotive Range
Package Robust and Compact

With its superior performance and robustness, the MAX2180AEG/V LNA from Maxim Integrated is an ideal choice for automotive manufacturers seeking to enhance the reliability and efficiency of their wireless communication systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess