EN
  • EN
  • DE

MAX2323E

Part No MAX2323E
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case QFN
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 739768-MAX2323E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2323E CAD Model

Description

The MAX2323E from Maxim Integrated is a robust, high-performance integrated circuit designed for superior signal processing in communication systems. This versatile chip is particularly well-suited for applications that require reliable data transmission and reception across various signal standards.

Key Features

  • Dual-Mode Operation: The MAX2323E operates seamlessly in both GSM and EDGE modes, offering flexibility for designers working with different communication protocols.
  • Low Voltage Operation: Engineered to work efficiently at low voltages, the MAX2323E maintains its performance while contributing to overall power conservation in the system.
  • High Linearity: The device exhibits high linearity, which is critical for maintaining signal integrity, reducing distortion, and improving overall communication quality.
  • Integrated Voltage Regulator: An on-chip voltage regulator simplifies power supply design, providing stable operation and reducing the need for external components.
  • Compact Footprint: The MAX2323E comes in a small package, making it ideal for space-constrained applications without compromising on functionality.

Applications

The MAX2323E is a versatile component that can be utilized in a variety of applications, including but not limited to:

  • Mobile phones and smartphones
  • Wireless communication modules
  • Data cards and network cards
  • Portable communication devices

Technical Specifications

The MAX2323E boasts a range of technical specifications that make it a top choice for communication system designers:

  • Frequency Range: Designed to support the frequency bands required by GSM and EDGE standards.
  • Power Efficiency: Optimized for low-power consumption to extend battery life in portable devices.
  • Temperature Range: Capable of operating across a wide temperature range, ensuring reliability in varying environmental conditions.

In conclusion, the MAX2323E from Maxim Integrated is a highly capable integrated circuit that offers a blend of performance, efficiency, and versatility. Its integration of multiple functions into a single chip makes it an excellent choice for designers looking to streamline their designs and reduce time-to-market for their communication products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess