EN
  • EN
  • DE

LD39020TPU185R

Part No LD39020TPU185R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.85V 200MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DFN (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.85V
Voltage Dropout (Max) 0.35V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 40 µA
PSRR 80dB ~ 55dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-DFN (1x1)
Base Product Number LD39020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16889-1,-497-16889-6,497-16889-2,-497-16889-2,-497-16889-1,497-16889-6
Standard Package 10,000
Win Source Part Number 1069169-LD39020TPU185R
Ultra Librarian 3D Model Ultra Librarian LD39020TPU185R CAD Model

Description

The LD39020TPU185R from STMicroelectronics is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This compact and efficient power management solution is well-suited for a wide range of applications, including portable devices, microcontrollers, and other digital electronics that require a reliable power supply.

Key Features

  • Output Voltage: This LDO provides a fixed output voltage of 1.85V, which is ideal for powering sensitive electronic components that require a specific operating voltage.
  • High Accuracy: The LD39020TPU185R offers excellent load and line regulation, ensuring that the output voltage remains consistent under varying conditions.
  • Low Dropout: The low dropout voltage of this regulator allows it to continue providing a stable output even when the input voltage is very close to the output voltage, making it highly efficient in battery-powered applications.
  • Current Capability: It can deliver up to 200 mA of continuous output current, sufficient for a wide range of low-power devices.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator and the system from damage due to overheating.
  • Stability: The LD39020TPU185R is designed for stability with low equivalent series resistance (ESR) ceramic capacitors, ensuring reliable performance over time.

Package and Durability

This voltage regulator comes in a compact DFN6 (1.2 x 1.3) package, which is space-efficient and suitable for high-density circuit boards. The LD39020TPU185R is also characterized by its robustness and longevity, with built-in features that protect against over-current and short-circuit conditions.

Applications

The LD39020TPU185R is versatile and can be used in various applications, including:

  • Mobile phones and personal media players
  • Portable gaming devices
  • GPS receivers
  • Healthcare and medical devices
  • Smart sensors and IoT devices

With its combination of performance, efficiency, and compact size, the LD39020TPU185R from STMicroelectronics is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess