EN
  • EN
  • DE

MAX235MDG

Part No MAX235MDG
Manufacturer Maxim Integrated
Description +5V-Powered, Multichannel RS-232 Drivers/Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212708-MAX235MDG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX235MDG CAD Model

Description

The MAX235MDG is a high-performance integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision component is engineered to cater to a wide range of applications that require reliable data transmission and conversion.

Key Features:

  • Multiple Drivers and Receivers: The MAX235MDG offers a combination of drivers and receivers, typically five drivers and three receivers, to facilitate robust serial communication.
  • High Data Rates: This device is capable of supporting data rates suitable for high-speed communication, making it ideal for applications that demand quick data transfer.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the MAX235MDG, which operates with minimal power draw, thus extending the life of battery-powered devices.
  • Wide Voltage Range: The device is designed to operate over a broad voltage range, providing versatility in various operating conditions and system designs.
  • Integrated Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the MAX235MDG ensures resilience and longevity in the face of environmental and handling challenges.
  • Small Footprint: The compact size of the MAX235MDG makes it an excellent choice for space-constrained applications without compromising on performance.

Applications:

The versatility of the MAX235MDG allows it to be employed in a diverse array of applications, including but not limited to:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Point of Sale Terminals
  • Networking Equipment
  • Telecommunications Infrastructure

Quality and Reliability:

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX235MDG is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications.

Whether you are designing a complex communication system or a simple interface, the MAX235MDG from Maxim Integrated provides a reliable and efficient solution that engineers and designers can trust to perform consistently under a wide range of conditions.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess