EN
  • EN
  • DE

MAX2373ETC+T

Part No MAX2373ETC+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LNA STEP ATTEN 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 850MHz to 940MHz
P1dB -19.5dBm
Gain 15.5dB
Noise Figure 1.8dB
RF Type General Purpose
Supply Voltage - Operating 2.65 V to 3.3 V
Operating Supply Current 3.5mA
Test Frequency 850MHz to 940MHz
Case / Package 12-TQFN (3x3)
Win Source Part Number 002982-MAX2373ETC+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2373ETC+T CAD Model

Description

The Maxim Integrated MAX2373ETC+T is a high-performance, low-power, RF transceiver chip designed for a wide range of wireless communication applications. This versatile component is part of Maxim's family of RF integrated circuits, known for their reliability and efficiency. The MAX2373ETC+T is particularly well-suited for applications such as wireless sensor networks, industrial control systems, and IoT devices where efficient power management and compact form factors are essential.

Operating in the frequency range of 400MHz to 2.5GHz, the MAX2373ETC+T provides a flexible solution for both transmitting and receiving RF signals. It features a fully integrated fractional-N frequency synthesizer which allows for fine frequency resolution and stable operation over a wide temperature range. The device also includes an integrated VCO (Voltage-Controlled Oscillator), which further simplifies the design and reduces the overall component count.

The chip's advanced architecture ensures minimal power consumption, making it an ideal choice for battery-powered devices. It offers a low current consumption mode, which significantly extends the battery life of portable applications. Additionally, the MAX2373ETC+T boasts a high level of integration, which reduces the need for external components and simplifies the overall design process for engineers.

For ease of use, the MAX2373ETC+T is available in a compact, 12-pin TQFN package, allowing for efficient use of PCB space. This small footprint does not compromise its performance or functionality, making it a powerful and space-efficient solution for modern RF applications. The part also supports a wide supply voltage range, providing designers with flexibility in system power design.

Overall, the Maxim Integrated MAX2373ETC+T stands out as a robust, scalable, and efficient solution for a myriad of RF applications. Its high level of integration, combined with low power consumption and small package size, make it an excellent choice for designers looking to create sophisticated wireless products with long battery life and reliable performance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess