EN
  • EN
  • DE

MAX9924UAUB

Part No MAX9924UAUB
Manufacturer Maxim Integrated
Description Variable Reluctance Sensor Interfaces with Differential Input and Adaptive Peak Threshold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215500-MAX9924UAUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX9924UAUB CAD Model

Description

Maxim Integrated MAX9924UAUB Variable Reluctance Sensor Interface

The MAX9924UAUB from Maxim Integrated is a sophisticated interface IC designed specifically for sensing the position of a rotating gear or ferromagnetic target using a variable reluctance (VR) sensor, commonly known as a magnetic pickup sensor. This high-performance device is engineered to provide a robust and accurate solution for automotive and industrial applications that require precise position and speed sensing, such as engine crankshafts and camshafts, transmission speed sensors, and industrial motor control systems.

The MAX9924UAUB features a wide operating voltage range from 4.5V to 5.5V, making it suitable for a variety of electronic systems. It is capable of operating over a broad temperature range, from -40°C to +125°C, ensuring reliable performance under extreme conditions. This makes the MAX9924UAUB an ideal choice for harsh environments where temperature fluctuations are common.

One of the key advantages of the MAX9924UAUB is its ability to provide precise signal processing of VR sensor outputs without the need for external components. It includes an adaptive peak threshold and gain adjustment, which ensures accurate sensing even with variable air gaps and temperature changes. Additionally, the device features built-in reverse battery protection, which safeguards the IC against incorrect power supply connections.

The MAX9924UAUB comes in a compact, 10-pin µMAX package, offering a space-saving solution for tight PCB layouts. Its small footprint does not compromise its performance; the IC delivers a digital output signal that is immune to noise and provides high-resolution sensing. With its integrated diagnostics and fault detection capabilities, the MAX9924UAUB ensures high system reliability by monitoring the sensor's health and signaling any abnormal conditions.

Overall, the Maxim Integrated MAX9924UAUB is a versatile and reliable VR sensor interface that delivers high-precision sensing capabilities. Its robust design and advanced features make it an excellent choice for automotive and industrial applications where dependable operation is critical.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3728 $54.9120
80+ $1.2843 $102.7440
125+ $1.2400 $155.0000
175+ $1.1514 $201.4950
230+ $1.1071 $254.6330
285+ $1.0629 $302.9265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess