EN
  • EN
  • DE

MAX2373ETC

Part No MAX2373ETC
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP GPS 100MHZ-1GHZ 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Series MAX2373
Package Bulk
Product Status Active
Frequency 100MHz ~ 1GHz
P1dB 19.5dBm
Gain 17dB
Noise Figure 20dB
RF Type General Purpose
Voltage - Supply 2.65V ~ 3.3V
Current - Supply 3.5mA
Test Frequency 850MHz ~ 940MHz
Mounting Type Surface Mount
Package / Case 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Standard Package 567 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630023-MAX2373ETC
Ultra Librarian 3D Model Ultra Librarian MAX2373ETC CAD Model

Description

Maxim Integrated's MAX2373ETC: RF Receiver for Mobile Applications

The MAX2373ETC from Maxim Integrated is a high-performance RF receiver specifically designed for mobile communication applications. This compact, integrated circuit is engineered to provide exceptional reception quality and reliability for devices operating in the 400MHz to 1500MHz frequency range. It is an ideal choice for designers looking for a versatile and efficient solution for their RF systems.

Key Features

  • Frequency Range: The MAX2373ETC operates effectively across a broad range of frequencies, from 400MHz to 1500MHz, making it suitable for a variety of wireless communication standards.
  • Low Noise Figure: With a low noise figure, this receiver ensures enhanced signal clarity and sensitivity, which is crucial for maintaining high-quality communication links.
  • High Linearity: The device exhibits high linearity, which minimizes distortion and allows for the reception of both strong and weak signals without performance degradation.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2373ETC is optimized for battery-powered applications, helping to extend the operating life of mobile devices.
  • Small Package: The component comes in a compact TQFN package, which is ideal for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the MAX2373ETC makes it suitable for a wide range of applications, including:

  • Mobile Phones
  • Wireless Handsets
  • Data Radios
  • Telemetry Systems
  • RFID Readers

Integration and Design Support

Maxim Integrated provides comprehensive technical support for the MAX2373ETC, including detailed datasheets, application notes, and design resources. This support helps engineers streamline the integration process and optimize the performance of their RF systems. With its combination of features, the MAX2373ETC is a robust solution for any designer seeking to enhance the RF capabilities of their mobile communication devices.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0397 $60.4764
28+ $4.1353 $115.7884
44+ $4.0060 $176.2640
60+ $3.8768 $232.6080
78+ $3.7475 $292.3050
104+ $3.3599 $349.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess