EN
  • EN
  • DE

MAX24002TL+T

Part No MAX24002TL+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702639-MAX24002TL+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX24002TL+T CAD Model

Description

Introducing the MAX24002TL+T from Maxim Integrated

The MAX24002TL+T is a cutting-edge solution for high-speed signal processing applications, brought to you by Maxim Integrated, a company renowned for its innovative and reliable products. This device is specifically designed to cater to the demanding requirements of advanced communication systems, high-performance data acquisition, and other critical signal processing tasks.

Key Features

  • High-Speed Operation: The MAX24002TL+T is capable of handling high data rates, making it an ideal choice for applications that require rapid data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered for efficiency, ensuring minimal power usage and heat generation, thereby extending the life of your system and reducing energy costs.
  • Compact Design: The small form factor of the MAX24002TL+T allows for integration into space-constrained environments, making it perfect for compact systems without sacrificing performance.
  • Robust Reliability: Maxim Integrated's commitment to quality means that the MAX24002TL+T is built to last, ensuring stable operation even in the most challenging conditions.

Applications

The versatility of the MAX24002TL+T makes it suitable for a wide array of applications, including:

  • Wireless Infrastructure
  • Networking Equipment
  • High-Speed Data Acquisition Systems
  • Medical Imaging
  • Industrial Control Systems

Technical Specifications

The MAX24002TL+T boasts an impressive set of technical features that ensure it meets the needs of modern high-speed signal processing:

  • Voltage Range: Optimized for operation at specific voltages, providing flexibility for various system designs.
  • Temperature Range: Capable of operating across a broad temperature range, ensuring reliability in diverse environments.
  • Packaging: Available in a robust package that ensures protection against physical and environmental factors.

Whether you're upgrading an existing system or developing a new project, the MAX24002TL+T from Maxim Integrated is a reliable and efficient choice that stands out in the realm of high-speed signal processing components. Its blend of performance, power efficiency, and compact design makes it an invaluable asset to engineers and designers looking to push the boundaries of what's possible.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2897 $71.4485
10+ $11.7244 $117.2440
16+ $11.3583 $181.7328
22+ $10.9921 $241.8262
28+ $10.6260 $297.5280
37+ $9.5264 $352.4768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess