EN
  • EN
  • DE

MAX24002TL+

Part No MAX24002TL+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209940-MAX24002TL+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX24002TL+ CAD Model

Description

The MAX24002TL+ is a high-performance, low-power transceiver module designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This transceiver is specifically crafted for applications that demand efficient data communication and robust performance in challenging environments.

Key Features

  • High-Speed Data Transfer: The MAX24002TL+ offers exceptional data transfer rates, making it suitable for high-speed communication protocols.
  • Low Power Consumption: Engineered for energy efficiency, this transceiver maintains low power consumption without compromising on performance, which is critical for battery-operated and power-sensitive applications.
  • Compact Package: The device comes in a compact 40-pin TQFN package with exposed pad (EP), which minimizes the footprint on the circuit board and is ideal for space-constrained applications.
  • Robustness: Maxim Integrated's transceiver is built to withstand harsh industrial conditions, offering reliable performance even in extreme temperatures and noisy electrical environments.
  • Versatility: The MAX24002TL+ supports a wide range of communication protocols, making it a versatile choice for various applications, including industrial automation, telecommunications, and data acquisition systems.

Applications

The versatility and robustness of the MAX24002TL+ make it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Automated Test Equipment
  • Data Communication Systems
  • Telecommunications Infrastructure
  • Networking Equipment

Technical Specifications

The technical specifications of the MAX24002TL+ include a wide operating temperature range and compatibility with multiple voltage levels, ensuring seamless integration into diverse systems. The device's advanced features are designed to provide reliable communication even in the most demanding situations.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Omron
Need more? Email Us
Atmel
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2896 $57.1584
9+ $11.7248 $105.5232
14+ $11.3584 $159.0176
19+ $10.9920 $208.8480
24+ $10.6256 $255.0144
32+ $9.5264 $304.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,357 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess