EN
  • EN
  • DE

MAX2452WISE

Part No MAX2452WISE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702662-MAX2452WISE
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2452WISE CAD Model

Description

The MAX2452WISE from Maxim Integrated is a state-of-the-art, low-power, integrated RF transceiver that is designed for high-performance wireless applications. This compact device is engineered to provide a versatile solution for a wide range of communication protocols in the ISM (Industrial, Scientific, and Medical) bands. It is particularly well-suited for applications such as wireless sensor networks, home automation, and industrial control systems.

Key Features

  • Frequency Range: The transceiver operates over a broad frequency range, making it highly adaptable to various wireless communication standards.
  • Low Power Consumption: The MAX2452WISE is designed for energy efficiency, which is critical for battery-operated devices, ensuring longer operational life and reduced maintenance costs.
  • High Integration: This device integrates a complete RF front-end, including a frequency synthesizer, reducing the need for external components and simplifying the overall design process.
  • Programmable Output Power: The output power of the transceiver is programmable, allowing for optimal power management and compliance with regional RF power regulations.
  • Flexible Data Rate: It supports a range of data rates, enabling its use in both narrowband and broadband wireless systems.

Applications

  • Wireless Sensor Networks
  • Home Automation Systems
  • Industrial Control and Monitoring
  • Telemetry and Remote Control
  • Consumer Electronics

The MAX2452WISE is recognized for its exceptional performance, reliability, and ease of integration. Maxim Integrated's commitment to quality ensures that this transceiver meets the rigorous demands of modern wireless communication systems. With its versatile feature set, the MAX2452WISE is an ideal choice for designers looking to create sophisticated wireless solutions with minimal power consumption and a compact footprint.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess