EN
  • EN
  • DE

MAX24705EXG+

Part No MAX24705EXG+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702664-MAX24705EXG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX24705EXG+ CAD Model

Description

Maxim Integrated MAX24705EXG+ Overview

The MAX24705EXG+ is a high-performance, versatile switch IC from Maxim Integrated, designed to cater to a wide array of applications requiring signal switching solutions. This advanced switch is part of Maxim's commitment to providing reliable and efficient integrated circuits that meet the ever-evolving demands of the technology industry.

Key Features

  • High Flexibility: The MAX24705EXG+ offers a multitude of switching configurations, making it suitable for various applications including signal routing, data acquisition systems, and communication devices.
  • Low On-Resistance: With its low on-resistance, this switch ensures minimal signal loss and distortion, providing a clear path for signals and maintaining the integrity of the transmitted data.
  • Wide Voltage Range: The device operates over a broad voltage range, accommodating a variety of signal levels and making it compatible with many different types of signal sources and destinations.
  • High-Speed Operation: Engineered for high-speed signal switching, the MAX24705EXG+ is an excellent choice for applications that require rapid signal routing without compromising performance.

Applications

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Communication Switching
  • Audio/Video Signal Routing
  • Medical Instrumentation

Product Specifications

The MAX24705EXG+ is packaged in a compact, surface-mount, 36-pin Exposed Pad TQFN, minimizing the footprint on the printed circuit board and making it an ideal choice for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures reliable performance in various environmental conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX24705EXG+ is no exception. It is built to meet stringent industry standards, ensuring high reliability and a long operational life for the products it is used in.

Whether you're designing a sophisticated communication system, a precision medical device, or a complex test and measurement instrument, the MAX24705EXG+ from Maxim Integrated provides the performance and reliability you need to deliver a superior end product.

You May Also Be Interested in

Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1755 $78.3510
4+ $32.1440 $128.5760
5+ $31.1395 $155.6975
7+ $30.1350 $210.9450
9+ $29.1305 $262.1745
12+ $26.1170 $313.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess