EN
  • EN
  • DE
  • IT

MAX25608AUI/V+

Part No MAX25608AUI/V+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 1.6A 28TSSOP / LED Driver IC 12 Output Linear PWM Dimming 1.6A (Switch) 28-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Mfr Maxim Integrated
Series -
Package Tube
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 12
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 60V
Voltage - Output -
Current - Output / Channel 1.6A (Switch)
Frequency 16.384MHz
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number MAX25608
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382766-MAX25608AUI/V+
Ultra Librarian 3D Model Ultra Librarian MAX25608AUI/V+ CAD Model

Description

Maxim Integrated MAX25608AUI/V+ Product Overview

The MAX25608AUI/V+ from Maxim Integrated is a high-performance, automotive-grade LED driver designed to provide a sophisticated solution for automotive exterior lighting. This advanced driver integrates a buck-boost controller, making it versatile enough to maintain constant current for LED strings despite the variations in supply voltage that are typical in automotive environments.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating the electrical systems of most vehicles with ease.
  • Integrated Buck-Boost Controller: The built-in controller ensures consistent LED brightness by regulating current, even when input voltage fluctuates, which is essential for safety and reliability in automotive lighting.
  • High Efficiency: The MAX25608AUI/V+ is engineered for maximum energy efficiency, which helps in reducing power consumption and heat generation.
  • Thermal Management: Designed with thermal protection features, the device safeguards itself and the LEDs from overheating, extending the lifespan of the lighting system.
  • Dimming Capabilities: It supports PWM dimming, which allows for precise control over the brightness of the LEDs, enhancing the user experience and conserving energy when full brightness is not required.
  • Robust Protection Features: The driver includes protection against overvoltage, overcurrent, and short-circuit events, ensuring reliable operation under harsh automotive conditions.
  • Automotive Qualification: The MAX25608AUI/V+ meets the stringent requirements of the automotive industry, ensuring high reliability and performance standards.

Applications

The MAX25608AUI/V+ is ideal for a variety of automotive lighting applications, including:

  • Headlights
  • Tail lights
  • Daytime running lights (DRL)
  • Turn signals
  • Interior lighting

Conclusion

Maxim Integrated's MAX25608AUI/V+ LED driver is a top-tier choice for automotive manufacturers looking to enhance the performance and reliability of their vehicle lighting systems. With its advanced features and robust design, this driver promises to deliver superior illumination control, ensuring both safety and style on the road.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER RGLTR DIM 8SOIC
Lowest to $0.7427
Lumissil Microsystems
IC LED DRIVER CTRLR PWM 16ETSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Lowest to $0.3190
Richtek USA Inc.
IC LED DRIVER OFFL DIM 1A 7SOP
Lowest to $0.6223
ON Semiconductor
IC LED DRIVER RGLTR DIM 16QFN
Lowest to $1.4305
ON Semiconductor
IC LED DRVR RGLTR DIM 50MA 5TSOP
Lowest to $0.5255
Maxim Integrated
IC LED DRIVER OFFLINE DIM 8UMAX
Lowest to $17.7094
Maxim Integrated
IC LED DRVR CTRLR DIM 30A 28TQFN
Lowest to $14.3072
Maxim Integrated
IC LED DRIVER CTRLR DIM 20TSSOP
Lowest to $1.8343
ON Semiconductor
IC LED DRIVER RGLTR 30MA 14TSSOP
Lowest to $14.5600

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7570 $64.5420
13+ $8.8263 $114.7419
20+ $8.5505 $171.0100
28+ $8.2747 $231.6916
36+ $7.9988 $287.9568
47+ $7.1714 $337.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,189 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess