EN
  • EN
  • DE

MAX2602ESA+T

Part No MAX2602ESA+T
Manufacturer Maxim Integrated
Catalog RF Transistors (BJT)
Description TRANS RF NPN 900MHZ 15V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 1GHz
Noise Figure (dB Typ @ f) 3.3dB @ 836MHz
Gain 11.6dB
Maximum Power Dissipation 6.4W
Typical Gain (hFE) (Min) 100 @ 250mA, 3V
Maximum Current Collector 1.2A
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 1067038-MAX2602ESA+T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MAX2602ESA+T CAD Model

Description

MAX2602ESA+T RF Power Amplifier by Maxim Integrated

The MAX2602ESA+T from Maxim Integrated is a high-performance RF power amplifier designed to meet the needs of various wireless and communication applications. This compact and efficient amplifier is part of Maxim's commitment to providing advanced solutions for RF signal amplification, ensuring reliable performance in a small package.

Key Features of MAX2602ESA+T:

  • Frequency Range: The MAX2602ESA+T operates within the 45MHz to 500MHz frequency range, making it versatile for a broad array of RF applications, including VHF and UHF bands.
  • High Output Power: This amplifier can deliver a high output power level, which is essential for applications requiring strong signal transmission.
  • Low Voltage Operation: It operates at a low supply voltage, which allows for power-efficient designs and extends the battery life of portable devices.
  • Adjustable Biasing: The biasing current can be adjusted, providing the flexibility to balance between power output and power consumption based on the specific requirements of the application.
  • Integrated Power Control: An integrated power control feature simplifies the design process and reduces the need for external components.
  • Small Package: The MAX2602ESA+T comes in a small 8-pin SOIC package, making it ideal for space-constrained applications.

Applications:

The MAX2602ESA+T is suitable for a wide range of applications, including but not limited to:

  • Portable radios
  • Wireless data links
  • RFID readers
  • Telemetry systems
  • Consumer electronics

Maxim Integrated's MAX2602ESA+T RF power amplifier is a testament to the company's expertise in RF technology, providing designers with a robust, flexible, and efficient solution for their amplification needs. Whether for commercial or industrial use, this amplifier ensures that your wireless communication systems perform at their best.

Ordering Information:

The product is available with the part number MAX2602ESA+T and is supplied in tape and reel packaging for easy integration into manufacturing processes. For detailed specifications and purchasing options, please refer to Maxim Integrated's official website or authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9831 $59.4930
75+ $1.6274 $122.0550
110+ $1.5766 $173.4260
155+ $1.5258 $236.4990
200+ $1.4749 $294.9800
265+ $1.3225 $350.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess