EN
  • EN
  • DE

MAX2609EUT-T

Part No MAX2609EUT-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC VCO IF W/DIFF OUT SOT23-6 / RF IC VCO Cellular, GPS, ISM 500MHz ~ 650MHz Differential Output SOT-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function VCO
Frequency 500MHz ~ 650MHz
RF Type Cellular, GPS, ISM
Secondary Attributes Differential Output
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX260
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881386-MAX2609EUT-T
Ultra Librarian 3D Model Ultra Librarian MAX2609EUT-T CAD Model

Description

Maxim Integrated MAX2609EUT-T VCO with Differential Output

The MAX2609EUT-T from Maxim Integrated is a compact, high-performance voltage-controlled oscillator (VCO) designed for use in a wide range of RF and wireless applications. With its integrated differential output, the MAX2609EUT-T is an ideal choice for designers looking to simplify their circuit designs while maintaining excellent RF performance.

This VCO operates over a frequency range of 65MHz to 150MHz, making it suitable for applications such as wireless communication systems, phase-locked loops (PLLs), and frequency modulators. The device is characterized by its low phase noise and excellent tuning linearity, which are critical parameters for maintaining signal integrity in communication systems.

The MAX2609EUT-T is housed in a small 6-pin SOT23 package, which makes it an excellent option for space-constrained applications. Despite its compact size, it delivers robust performance with a wide voltage tuning range of 1.4V to 2.7V, allowing for flexible frequency control. Additionally, the device requires only an external inductor to set the oscillation frequency, further simplifying the design process.

Key features of the MAX2609EUT-T include:

  • Frequency Range: 65MHz to 150MHz
  • Low Phase Noise: Ensures clean signal generation
  • Wide Voltage Tuning Range: 1.4V to 2.7V
  • Integrated Differential Output: Reduces the need for external components
  • Compact 6-pin SOT23 Package: Ideal for space-saving applications
  • Single External Inductor Required: Simplifies design and reduces BOM
  • Supply Voltage: 2.7V to 5.5V

The MAX2609EUT-T is also known for its ease of integration into existing designs, thanks to its compatibility with a variety of microcontrollers and RF components. This VCO is an excellent choice for engineers looking for a reliable and efficient solution to their frequency generation challenges.

Whether you are designing a new wireless system or upgrading an existing one, the MAX2609EUT-T offers a blend of performance, size, and simplicity that can help streamline your design process and improve overall system reliability.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7047 $51.8658
33+ $3.0398 $100.3134
51+ $2.9448 $150.1848
71+ $2.8498 $202.3358
91+ $2.7548 $250.6868
122+ $2.4698 $301.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess