EN
  • EN
  • DE

MAX2634AXT+T

Part No MAX2634AXT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP RKE 315MHZ 433MHZ SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel
Frequency 315MHz, 433MHz
P1dB -29dbm
Gain 15.5dB
Noise Figure 1.25dB
RF Type RKE, Access Control
Supply Voltage (V) 2.2V ~ 5.5V
Supply Current 2.5mA
Test Frequency 315MHz
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number MAX2634
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702719-MAX2634AXT+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2634AXT+T CAD Model

Description

Maxim Integrated MAX2634AXT+T Low-Noise Amplifier

The MAX2634AXT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to enhance the sensitivity and dynamic range of wireless and broadband receivers. Operating in the frequency range from 400MHz to 2500MHz, this versatile LNA is an excellent choice for a wide array of applications, including but not limited to cellular, PCS, WCDMA, WLAN, and other wireless communication systems.

One of the standout features of the MAX2634AXT+T is its ultra-low noise figure, which is typically as low as 1.4dB. This characteristic ensures that the amplifier adds minimal noise to the signal it amplifies, preserving the integrity and quality of the received signal. Additionally, the device provides a high gain of 14.5dB, which significantly boosts the signal strength without the need for additional external components, thereby simplifying design and reducing overall system cost.

The MAX2634AXT+T is fabricated using Maxim's advanced SiGe process, which contributes to its excellent RF performance. It is also characterized by a high third-order intercept point (IP3) of +2.5dBm, which helps in maintaining linearity and reducing signal distortion in the presence of strong interfering signals. This makes it particularly useful in environments with high levels of interference.

Another significant advantage of this LNA is its low current consumption, drawing only 4.5mA from a single 2.7V to 5.5V supply. This feature makes the MAX2634AXT+T an energy-efficient choice for battery-powered devices. Furthermore, the device comes in a compact, 6-pin SOT23 package, allowing for easy integration into space-constrained designs.

For added flexibility, the MAX2634AXT+T includes an adjustable current and gain feature, which can be controlled via an external bias resistor. This allows designers to optimize the LNA's performance for specific applications. The device also offers a shutdown mode, reducing the supply current to less than 1µA, which is particularly useful for power-sensitive applications.

In summary, the Maxim Integrated MAX2634AXT+T is a versatile, high-performance LNA that offers a compelling mix of low noise, high gain, linearity, and energy efficiency, packaged in a small footprint suitable for a wide range of wireless applications.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess