EN
  • EN
  • DE

MAX2641EUT

Part No MAX2641EUT
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP CELL 1.4-2.5GHZ SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 1.4GHz ~ 2.5GHz
P1dB -21dBm
Gain 14.4dB
Noise Figure 1.3dB
RF Type Cellular, GPS, PCS
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 6.4mA
Test Frequency 1.9GHz
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 167 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 702723-MAX2641EUT
Ultra Librarian 3D Model Ultra Librarian MAX2641EUT CAD Model

Description

The MAX2641EUT is a high-performance, ultra-low-noise amplifier (LNA) designed by Maxim Integrated, catering to a wide range of applications that require signal amplification with minimal added noise. This versatile LNA is ideally suited for use in wireless and broadband communications, including GPS, ISM bands, and WLAN systems, where maintaining signal integrity is paramount.

Key Features

  • Frequency Range: The MAX2641EUT operates over a broad frequency range, making it suitable for various RF applications.
  • Ultra-Low Noise Figure: With an exceptional noise figure, this device ensures that the signal-to-noise ratio is maintained, improving system sensitivity and performance.
  • High Gain: The LNA provides a high level of signal amplification, which is critical for maintaining signal strength over long distances or through obstructions.
  • Adjustable Current and Gain: Users can adjust the biasing to optimize the current consumption and gain for specific application requirements, offering design flexibility.
  • Power-Down Feature: The MAX2641EUT includes a power-down mode, allowing for reduced power consumption when the amplifier is not in use, thus extending battery life in portable applications.
  • Robust Design: The device is designed to withstand rugged conditions and is packaged in a small 6-pin SOT23, making it ideal for space-constrained applications.

Applications

The MAX2641EUT is perfect for a variety of RF systems, including but not limited to:

  • GPS Receivers
  • ISM Band Transceivers
  • Wireless LANs
  • Low-Noise Block (LNB) Converters
  • Base Station Infrastructure

Technical Specifications

For detailed technical specifications, designers and engineers should consult the official Maxim Integrated MAX2641EUT datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, and application circuits to aid in the integration of the LNA into their designs.

Maxim Integrated's commitment to quality and innovation ensures that the MAX2641EUT LNA stands out as a reliable and efficient solution for ultra-low-noise amplification needs in advanced RF systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,300 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess