EN
  • EN
  • DE

MAX2657EWT+T

Part No MAX2657EWT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC LNA GPS/GNSS HIGH GAIN 6WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 1575.42MHz
Gain 19.5dB
Noise Figure 0.8dB
RF Type GPS
Supply Voltage - Operating 1.6 V to 3.3 V
Operating Supply Current 4.1mA
Test Frequency 1575.42MHz
Case / Package 6-WLP (1.27x0.87)
Win Source Part Number 113390-MAX2657EWT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2657EWT+T CAD Model

Description

Maxim Integrated MAX2657EWT+T Low-Noise Amplifier

The MAX2657EWT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for GPS, Galileo, and GLONASS satellite navigation systems. This device is engineered to provide a perfect balance between low noise figure and high linearity, making it an ideal solution for critical navigation and timing applications where signal integrity is paramount.

With a focus on efficiency, the MAX2657EWT+T operates over a wide supply voltage range of 1.6V to 3.3V, making it suitable for battery-powered devices where power conservation is essential. Its low quiescent current consumption helps to extend battery life, ensuring reliable performance for handheld and portable navigation devices.

The amplifier is designed to work in the 1559MHz to 1606MHz frequency range, which covers the L1/E1/B1 bands used by GPS, Galileo, and GLONASS systems. This wideband capability ensures compatibility with multiple satellite systems, providing designers with the flexibility to create global navigation solutions.

The MAX2657EWT+T boasts a low noise figure of just 0.8dB, which significantly improves the signal-to-noise ratio of received signals. This is critical for maintaining the integrity of weak satellite signals, especially in urban environments with high levels of interference. The device also offers a high gain of 20.5dB, which helps to boost signal strength and improve the overall performance of the navigation system.

Maxim Integrated has packaged the MAX2657EWT+T in a tiny 6-pin leadless package (1.5mm x 1mm), which is ideal for space-constrained applications. The small footprint allows for integration into compact modules and devices without sacrificing performance. Additionally, the device is characterized for operation over the -40°C to +85°C temperature range, ensuring reliable performance across a wide range of environmental conditions.

Overall, the MAX2657EWT+T LNA from Maxim Integrated represents a robust and versatile solution for designers looking to enhance the performance of their satellite navigation systems. With its low noise figure, high gain, and small form factor, this amplifier is well-suited for applications ranging from automotive navigation to personal tracking devices and professional survey equipment.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess