Products specifications

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Type Mixer, Downconversion
Frequency 400MHz ~ 2.5GHz
For Use With/Related Products MAX2681
Supplied Contents Board
Win Source Part Number 702743-MAX2681EVKIT
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2681
Introduction Date November 01, 1998
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX2681EVKIT CAD Model

Description

MAX2681EVKIT Evaluation Kit from Maxim Integrated

The MAX2681EVKIT is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX2681, a low-voltage, silicon germanium, low-noise amplifier (LNA) from Maxim Integrated. This evaluation kit is tailored for engineers and developers who require a high-performance, low-power LNA for applications in the GPS, ISM, and WLL frequency bands.

The MAX2681 LNA operates within the 400MHz to 2500MHz frequency range, making it versatile for a wide array of RF applications. The device features an exceptional noise figure of 1.4dB that ensures a clean amplification of weak signals with minimal added noise, which is crucial for maintaining signal integrity in communication systems.

The evaluation kit includes a fully assembled and tested evaluation board, which allows for immediate testing and minimizes the time required to assess the LNA's performance. This board is equipped with 50Ω SMA connectors that provide convenient connections to RF test equipment. The evaluation board also includes all necessary components to properly bias and match the MAX2681 for optimal performance.

Users can adjust the supply voltage from 2.7V to 3.3V, enabling them to test the LNA within its specified operating range. The MAX2681 also features a shutdown mode, which can be controlled via the evaluation board, allowing users to analyze the LNA's performance during power-saving operations.

The MAX2681EVKIT comes with detailed documentation, including a schematic diagram, a bill of materials, and a layout diagram, which provide valuable insights into the design and functionality of the evaluation board. This documentation is essential for users who wish to customize or integrate the LNA into their own designs.

Overall, the MAX2681EVKIT from Maxim Integrated is a powerful tool for professionals looking to evaluate the MAX2681 LNA's performance quickly and efficiently. Its ease of use, combined with comprehensive documentation, makes it an ideal choice for rapid prototyping and development in high-frequency RF applications.

You May Also Be Interested in

Infineon Technologies
EVAL BRD CYW920819 BLE BT5 MESH / - CYW20819 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW920819EVB-02
Infineon Technologies
KIT DEVELOPMENT CYW / - Evaluation Board
Need more? Email Us
ECAD model for CYW989650-WFA-TB-01
Maxim Integrated
12.4GHZ HIGH PERFORMANCE FRACTIO / - MAX2880 Frequency Synthesizer 5.84GHz ~ 6.04GHz Evaluation Board
Need more? Email Us
ECAD model for MAX2880EVKIT#
Infineon Technologies
EVAL BRD CYW20719 BLE BT5 / WICED CYW20719 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW920719Q40EVB-01
Infineon Technologies
EVAL BRD BCM43907 CYW43907 WICED / - CYW43907 Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN) 2.4GHz, 5GHz Evaluation Board
Need more? Email Us
ECAD model for CYW943907AEVAL1F
Infineon Technologies
KIT SOLAR POWER BLE BEACON RDK / EZ-BLE™ PRoC™ CYBLE-022001-00, S6AE103A Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYALKIT-E02
Analog Devices Inc.
EVAL BRD HMC1040LP3C / - HMC1040LP3C Amplifier 24GHz ~ 43.5GHz Evaluation Board
Need more? Email Us
ECAD model for EVAL01-HMC1040LP3C
Infineon Technologies
EVAL FOR CYW20735B1 BLE 5 / - CYW20735B1 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW920735Q60EVB-01
Infineon Technologies
EVAL CYW20706 WICED / - CYW20706 Transceiver; Bluetooth® Smart Ready 4.x Dual Mode 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYW920706WCDEVAL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention