EN
  • EN
  • DE

MAX2754EUA+

Part No MAX2754EUA+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC VCO 1.2GHZ W/MOD INPUT 8-UMAX / RF IC VCO Bluetooth 2.4GHz ~ 2.5GHz Linear Modulation Input 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tube
Product Status Active
Function VCO
Frequency 2.4GHz ~ 2.5GHz
RF Type Bluetooth
Secondary Attributes Linear Modulation Input
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX2754
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 210099-MAX2754EUA+
Ultra Librarian 3D Model Ultra Librarian MAX2754EUA+ CAD Model

Description

Maxim Integrated MAX2754EUA+ VCO

The MAX2754EUA+ from Maxim Integrated is a high-performance voltage-controlled oscillator (VCO) designed for use in wireless communication systems. This compact and efficient VCO operates within the 2.5GHz to 2.7GHz frequency range, making it an ideal choice for applications such as satellite communications, base stations, and other RF products that require a stable and precise frequency source.

The device comes in a space-saving 8-pin µMAX package, which is highly suitable for space-constrained applications. Despite its small size, the MAX2754EUA+ delivers exceptional performance with a low phase noise characteristic, contributing to the overall system performance by reducing signal jitter and improving data integrity.

One of the key features of the MAX2754EUA+ is its wide tuning voltage range from 0.8V to 2.85V, which allows for a broad frequency tuning range. This feature provides designers with the flexibility to fine-tune the frequency to meet specific system requirements. Additionally, the device boasts a low-noise floor and excellent linearity, which are critical parameters for maintaining signal clarity and fidelity in RF applications.

The MAX2754EUA+ is also designed to be robust, with an operating temperature range of -40°C to +85°C, ensuring reliable performance even under varying environmental conditions. The device's integrated varactor and feedback resistors simplify the overall circuit design, reducing the need for external components and saving valuable PCB space.

For power supply considerations, the MAX2754EUA+ operates from a single +2.7V to +5.5V supply, providing a convenient power option compatible with most standard system voltages. In addition, the low power consumption of the VCO makes it an energy-efficient choice for battery-powered and portable devices.

Overall, the Maxim Integrated MAX2754EUA+ VCO is a versatile and reliable component that delivers high performance in a compact package. Its ease of integration and excellent RF characteristics make it a go-to solution for designers looking to enhance their wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess